Catalog Object Cloud
Equip

Equip 2-Port Cat.6 Surface Mount Box

Product code:
235212
Brand:
Equip
Product name:
2-Port Cat.6 Surface Mount Box
GTIN (EAN/UPC):
4015867163931
Bullet Points Equip 2-Port Cat.6 Surface Mount Box:
  • Gold plated contacts for superior conductivity and corrosion resistance
  • Class E according to ISO/IEC 11801 and EN50173
  • Compliant with ANSI/TIA/EIA 568 standards
  • LSA-IDC terminal
  • Color: White (RAL 9010)
  • Unshielded
Long product name Equip 2-Port Cat.6 Surface Mount Box:
2-Port Cat.5e Surface Mounted Box
Equip 2-Port Cat.6 Surface Mount Box:
The equip® Surface Mounted Box featuring two RJ45 port supports two Cat.6 connections. This product is packed with one piece of adhesive tape which allows you to install the mounted box easily, no tools needed.