Catalog Object Cloud
Nanocable

Nanocable USB 2.0, 0.15m USB cable USB C USB A 0.48 Gbit/s Black

Product code:
10.01.2400
Brand:
Nanocable
Product name:
USB 2.0, 0.15m
GTIN (EAN/UPC):
8433281007796
Bullet Points Nanocable USB 2.0, 0.15m USB cable USB C USB A 0.48 Gbit/s Black:
  • Ideal to connect your new device smartphone/tablet USB A male with a computer with USB-C
  • This cable also works with mobile device, OTG equipped tablet
  • USB On-The-Go (OTG) is a technology that allows USB devices (digital audio players, mobile phones, PC tablets, etc.) to act as servers. In other words, it allows you to connect USB peripherals (USB memory and hard drives, mice, keyboards, etc.) directly to devices with built-in OTG USB technology without having to use a computer as an intermediary.
  • The cable offerup to 3 amps of charge , Which can be used to charge your mobile device, tablet, laptop etc.
  • Data transfer ratup to 480Mbps.
  • Compatible with ports with Thunderbolt ™ 3.
  • The Type-C USB connector is easier to use than previous generation USB connectors. Its reversible design allows you to connect devices with either facup. Always insert the cable correctly, without mistakes or causing damage to the port.
  • Length: 15 CM
  • Color: Black
  • RoHS
  • Performance Test: 100% tested
Long product name Nanocable USB 2.0, 0.15m USB cable USB C USB A 0.48 Gbit/s Black:
USB 2.0 cable 3A, type USB-C/M-A/F, black, 15cm
Nanocable USB 2.0, 0.15m USB cable USB C USB A 0.48 Gbit/s Black:
USB 2.0 cable with type USB-C conector male at one end and type A female at the other