Catalog Object Cloud
ARCTIC

ARCTIC Xtender VG (Black) Premium E-ATX PC Case with Vertical GPU Mounting

Product code:
ACPCC00016A
Brand:
ARCTIC
Product name:
Xtender VG (Black) Premium E-ATX PC Case with Vertical GPU Mounting
GTIN (EAN/UPC):
4895265000485
Bullet Points ARCTIC Xtender VG (Black) Premium E-ATX PC Case with Vertical GPU Mounting:
  • Midi Tower PC Gaming
  • EATX
  • Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
  • Number of 2.5" bays: 4 Number of 3.5" bays: 2
  • Side window Illumination Blue, Green Tempered glass panel(s) Anti-dust filter
  • Metal, Tempered glass
  • Black
Warranty:
6 Years
Long product name ARCTIC Xtender VG (Black) Premium E-ATX PC Case with Vertical GPU Mounting:
64 L, ATX, 2.5"/3.5", A-RGB, 7x PCI, 3x 140 mm, 2x 120 mm, USB-C, 2x USB-A, 3.5 mm, 529 x 231 x 529 mm, 15.4 kg, VG, Black
ARCTIC Xtender VG (Black) Premium E-ATX PC Case with Vertical GPU Mounting:
Xtend your Cooling
The Xtender is a high-airflow panorama case for maximum air circulation. Five pre-installed fans ensure efficient cooling of high-performance components. The power supply unit (PSU) will be mounted approximately 20 mm above the bottom to ensure an optimal supply of fresh air.

Compatibility for 120 or 140 mm Fans
Modular, removable fan brackets for installing 140 mm fans at the top or on the side.

Supports Two 420 mm Radiators
Supports two 420, 360, 280 or 240 mm radiators for high-performance AIOs and custom loops.

Magnetic Mesh Filters
Easily removable, reinforced filters protect against dust and allow quick cleaning.

Five preinstalled Fans

Xtend your Vision

Functional I/O Panel
No frills. Only the most important and frequently used ports are included.

Tempered Glass Side Panels
Large tempered glass windows provide a clear view of the hardware.

A-RGB PSU Cover
Integrated glass panel with 24 A-RGB LEDs illuminates the lower section of the case.

Vertical Mounting for Graphics Cards
Enables vertical GPU installation with a 160 mm PCIe Gen 4 riser cable.

Xtend your Storage

Flexible Mounting for Up to Six Drives
Supports three 2.5" drives behind the motherboard tray. Removable drive cage holds two 3.5"/2.5" and one additional 2.5" drive.

Xtend your Experience

Includes Accessory Box
Includes extra screws, cable ties and space for additional small parts.

3D Cable Pass-Throughs for Improved Aesthetics
For clean cable routing behind the motherboard and a tidy interior.

Clean Cable Management
Smart cutouts and optimally placed cable straps for easy cable management.