StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, 5-Port USB 5Gbps Hub, GbE, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP
Product code:
315B-USBC-MULTIPORT
Brand:
StarTech.com
Product name:
USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, 5-Port USB 5Gbps Hub, GbE, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP
GTIN (EAN/UPC):
0065030928083, 065030928083
Bullet Points StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, 5-Port USB 5Gbps Hub, GbE, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP:
- <b>Create a Mobile Workstation with One Adapter</b>: Transform one USB-C port into 4K 60Hz HDMI, 140W USB-C PD passthrough, and USB-C / USB-A data ports, reducing the amount of dongles and adapters needed for shared workspaces, travel kits, and IT deployments
- <b>Support High-Powered & AI-Ready Devices with 140W Passthrough</b>: Enable up to 140W USB-C Power Delivery passthrough for AI workloads and power-hungry laptops while supporting 5Gbps data transfer, keeping peripherals connected without sacrificing host ports
- <b>Streamline USB-C Device Expansion</b>: Add 3x USB-C 5Gbps data ports plus 2x USB-A ports to support modern peripherals and legacy devices, easing the transition to more USBC devices for users and reducing adapter sprawl for IT
- <b>Add Reliable Wired Network Access</b>: Gigabit Ethernet connectivity delivers consistent wired performance for file transfers and cloud-based workflows where wireless latency, congestion, or security policies disrupt productivity
- <b>The IT Pro's Choice</b>: Our multiport adapters are rigorously tested in our Innovation Lab to ensure enterprise-grade reliability and cross-platform compatibility; Built to support large-scale deployments, Windows 11 upgrades, and the shift to AI-enabled PCs
Warranty:
3 Years
Long product name StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, 5-Port USB 5Gbps Hub, GbE, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP:
StarTech 7-in-1 USB C Hub, USB-C to HDMI Multiport Adapter with 140W Power Delivery Charging, 4K 60Hz HDMI, 5Gbps Hub, 1GbE, Mini Dock for MacBook, Dell, Thinkpad, HP
StarTech.com USB-C to HDMI Multiport Adapter with 140W PD Charging, 4K 60Hz, 5-Port USB 5Gbps Hub, GbE, Type-C Mini Dock for MacBook / Dell / Thinkpad / HP:
Create a mobile workstation wherever you work, with a 4K 60Hz display, 5x USB ports, Gigabit Ethernet, and passthrough 140W power delivery to charge your laptop or tablet
Turn one USB-C port into a complete mobile workstation with 4K video, 140W power, high-speed data, and wired network access.
Power AI & High-Powered Laptops Without Losing Performance
Deliver up to 140W USB-C Power Delivery passthrough to run AI workloads and charge high-draw laptops from a single port. Supports USB 5Gbps and 4K 60Hz HDMI at the same time, so users can drive a display, power the host, and connect peripherals. Ideal for shared desks and travel kits where port access is limited.
Expand Devices Without Adapter Sprawl
Add 3x USB-C and 2x USB-A 5Gbps ports to connect modern peripherals and legacy hardware in one setup. IT can standardize on a single adapter for hot desks, onboarding kits, or field deployments. Fewer dongles reduce support tickets, simplify asset management, and keep travel kits lightweight.
Secure Reliable Wired Connectivity
Integrated Gigabit Ethernet offers stable wired connectivity for large file transfers and cloud workflows when Wi-Fi is unreliable or restricted by policy.
Built for Sustainability, Designed for Performance
This hub features a housing made from 75% post-consumer recycled (PCR) aluminum, 75% PCR Plastic, and a cable jacket composed of 35% PCR TPE (Thermoplastic Elastomer). The product also ships in FSC Mix packaging made from responsibly sourced materials. These materials help align your IT infrastructure with your organization's sustainability goals, without compromising on quality or durability.
Turn one USB-C port into a complete mobile workstation with 4K video, 140W power, high-speed data, and wired network access.
Power AI & High-Powered Laptops Without Losing Performance
Deliver up to 140W USB-C Power Delivery passthrough to run AI workloads and charge high-draw laptops from a single port. Supports USB 5Gbps and 4K 60Hz HDMI at the same time, so users can drive a display, power the host, and connect peripherals. Ideal for shared desks and travel kits where port access is limited.
Expand Devices Without Adapter Sprawl
Add 3x USB-C and 2x USB-A 5Gbps ports to connect modern peripherals and legacy hardware in one setup. IT can standardize on a single adapter for hot desks, onboarding kits, or field deployments. Fewer dongles reduce support tickets, simplify asset management, and keep travel kits lightweight.
Secure Reliable Wired Connectivity
Integrated Gigabit Ethernet offers stable wired connectivity for large file transfers and cloud workflows when Wi-Fi is unreliable or restricted by policy.
Built for Sustainability, Designed for Performance
This hub features a housing made from 75% post-consumer recycled (PCR) aluminum, 75% PCR Plastic, and a cable jacket composed of 35% PCR TPE (Thermoplastic Elastomer). The product also ships in FSC Mix packaging made from responsibly sourced materials. These materials help align your IT infrastructure with your organization's sustainability goals, without compromising on quality or durability.