Catalog Object Cloud
ACT

ACT 3 meters HDMI High Speed premium certified cable v2.0 HDMI-A male - HDMI-A male

Product code:
AK3945
Brand:
ACT
Product name:
3 meters HDMI High Speed premium certified cable v2.0 HDMI-A male - HDMI-A male
GTIN (EAN/UPC):
8716065408324
Bullet Points ACT 3 meters HDMI High Speed premium certified cable v2.0 HDMI-A male - HDMI-A male:
  • HDMI Premium certified by HDMI.org
  • Support 4K at 60Hz; Bandwidth 18 Gb/s
  • Gold plated connectors with internal CAN Shielding
  • Full Oxigen Free copper (OFC) conductors
  • Cables are 100% tested
Warranty:
5 Years
Long product name ACT 3 meters HDMI High Speed premium certified cable v2.0 HDMI-A male - HDMI-A male:
3 meter High Speed Ethernet premium certified cable HDMI-A male - HDMI-A male
ACT 3 meters HDMI High Speed premium certified cable v2.0 HDMI-A male - HDMI-A male:
HDMI 2.0b certified
Fully supports the HDMI 2.0b specifications which includes UHD Ultra HD 4K HDR resolutions up to 3840x2160 at 60Hz, Dolby Vision HDR, 4:4:4 Chroma, 18Gbps data througput, backwards compatible to support HDMI 1.4 specification.

Performance.
Premium HDMI Cables are relied upon for higher performance and are the only cables to be tested and certified by HDMI Authorized Test Centers to ensure they support high-bandwidth HDMI 2.0b specification-enabled features.

Testing is Comprehensive.
Cables are tested to the full 18Gbps and with an EMI test, and every length is tested and certified. And regular Lifetime Audit Testing is done to ensure cables continue to be compliant in case their continued production may include variations in materials or manufacturing.

Trust the Cable with the Label.
Only Premium HDMI Cables are allowed to display and promote the official Premium HDMI Cable Authentication Label.You can scan the by hologram protected QR code with the HDMI premium cable app from the HDMI.org

The Power of Verification.
Anyone can use the HDMI smartphone scanning app to verify the cable’s certification and product information.

Be Future-Ready.
Cables certified under this program ensure installations are ready for today’s 4K/Ultra HD environment, and are future-proofed for the performance needed when equipment is upgraded or replaced. 4:4:4