NGS SB350 Black Wireless 6 W
Product code:
NGS-SPEAKER-0128
Brand:
NGS
Product name:
SB350
GTIN (EAN/UPC):
8435430619263
Bullet Points NGS SB350 Black Wireless 6 W:
- PC speaker with clear sound and powerful (12W peak power)
- Rich Stereo Sound: Multimedia speakers fill rich, balanced stereo and clear acoustics for a room-filling sound
- USB-powered, no wall power needed. You can plug them into any USB power source, like PC or laptop usb ports
- Audio input via 3.5mm jack cable
- Easy Access: With the on/off and volume control functions integrated into one simple knob on the front of the speakers, you can control these 2.0 stereo speakers with just one button
- Stylish design, the speakers are made of high-quality materials that ensure a long life and protection against wear
- Microphone input
- Headphones output to listen in total privacy
- Compact design: fits perfectly on both sides of the computer and occupies no extra space on the desk
- “Plug & Play” installation
Warranty:
2 years
Long product name NGS SB350 Black Wireless 6 W:
RMS: 6W (2 x 3W), DC 5V, 300Hz ~ 20kHz
NGS SB350 Black Wireless 6 W:
NGS MULTIMEDIA 2.0 SPEAKER SB350
OUTPUT PEAK POWER 12W - MICRO INPUT - HEADPHONES OUTPUT
OUTPUT PEAK POWER 12W - MICRO INPUT - HEADPHONES OUTPUT