Nanocable 10.20.0400-L30-Y networking cable Yellow 0.3 m Cat6 U/UTP (UTP) Round
Product code:
10.20.0400-L30-Y
Brand:
Nanocable
Product name:
10.20.0400-L30-Y
GTIN (EAN/UPC):
8433281011052
Bullet Points Nanocable 10.20.0400-L30-Y networking cable Yellow 0.3 m Cat6 U/UTP (UTP) Round:
- Complies with standards ANSI / TIA / EIA 568-B-1, CAT6, ISO / IEC 11801 CLASE E (2nd Edition), CENELEC EN 50173-1, IEC 61156-5, CENELEC EN 50288-6-1, IEC 61156-6, CENELEC EN 50288-6-2. Resistance to the spread of the flames according to IEC 60332-1-2.
- Conductive OFC (Oxygen Free Copper), purity 99.9% with diameter AWG24 that guarantees the transfer of data
- Length: 0.3 m
- Color: Yellow
- Standards: RoHS
- Performance test: 100% tested
Long product name Nanocable 10.20.0400-L30-Y networking cable Yellow 0.3 m Cat6 U/UTP (UTP) Round:
AWG24 Cat.6 UTP RJ45 Ethernet patch cable, yellow, 0.3 m
Nanocable 10.20.0400-L30-Y networking cable Yellow 0.3 m Cat6 U/UTP (UTP) Round:
Ethernet cable Category 6 UTP AWG24, 100% copper, with type RJ45 connector on both ends