NGS ROLLER FURIA 2 Stereo portable speaker Black 15 W
Product code:
ELEC-SPK-0871
Brand:
NGS
Product name:
ROLLER FURIA 2
GTIN (EAN/UPC):
8435430623789
Bullet Points NGS ROLLER FURIA 2 Stereo portable speaker Black 15 W:
- Wireless speaker compatible with Bluetooth 5.3 technology for enjoying music both indoors and outdoors
- Compact and portable size, provides high-quality sound thanks to its powerful 30W output
- Robust design with durable fabric material
- Water-resistant, compliant with IPX7 standard. Submersible for up to 30 minutes at a depth of less than 1 meter
- Amplifies sound, can pair two devices simultaneously and increase the sound power with its True Wireless Technology
- Compatible with Bluetooth Technology: Connect your device via Bluetooth and play your music with the best sound quality
- Equipped with a USB & TF input port for connecting a memory of up to 32GB
- Includes an AUX In input for a 3.5mm Jack
- 7.4V/2500mAh rechargeable lithium battery that can play music for up to 9 hours (at 50% volume)
- Control your music from the speaker with the integrated easy-to-use buttons
- Comes with a USB-C charging cable for convenient charging
- Mobile range for music playback is up to 10m
Long product name NGS ROLLER FURIA 2 Stereo portable speaker Black 15 W:
30W, Bluetooth 5.3, IPX7, 7.4V, 2500mAh Li-ion, 2402 - 2480 MHz
NGS ROLLER FURIA 2 Stereo portable speaker Black 15 W:
IPX7 WATERPROOF 60W BT SPEAKER USB/FM/TF/AUX IN- 9H BATTERY