Catalog Object Cloud
TP-Link

TP-Link Archer BE230 wireless router 2.5 Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Product code:
ARCHER BE230
Brand:
TP-Link
Product family:
Archer
Product name:
Archer BE230
GTIN (EAN/UPC):
0840030710162, 840030710162, 4895252503685, 4895252507997, 0810142820844, 810142820844
Products you can control through Echo and Alexa-enabled Devices.
Google Assistant is ready to help when and where you need it. Manage your schedule, get help with everyday tasks, control smart home devices, enjoy your entertainment, and much more.
Bullet Points TP-Link Archer BE230 wireless router 2.5 Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
  • 3.6 Gbps Dual-Band WiFi 7: Enables your devices to run at full speed. Enjoy fluent 4K/8K streaming, immersive AR/VR gaming, and blazing-fast downloads.†
  • 2× 2.5G Ports: 1× 2.5 Gbps WAN port, 1× 2.5 Gbps LAN port and 3× 1 Gbps LAN ports offer high-speed data transmissions.‡
  • Maximized Coverage: 4× external antennas along with Beamforming deliver more capacity, stronger and more reliable connections, and less interference
  • EasyMesh-Compatible: Works with EasyMesh routers and range extenders to form seamless whole home Mesh WiFi, preventing drops and lag when moving between signals
  • Easy Setup and Use: Network management has never been easier with the Tether app
  • TP-Link HomeShield: Enhanced security defends against the latest cyber threats
  • Great Compatibility: Supports all Wi-Fi generations and devices**and all internet providers
Warranty:
3 years
Long product name TP-Link Archer BE230 wireless router 2.5 Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
5 GHz/2.4 GHz, 2882 Mbps/688 Mbps, 2×2 MU-MIMO, WPA, USB 3.0
TP-Link Archer BE230 wireless router 2.5 Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
Exploring the New Era of Home WiFi
BE3600 Dual-Band Wi-Fi 7 Router


Next-Level Experience Realized with 3.6 Gbps WiFi 7
Powered by Wi-Fi 7 technology, Archer BE230 delivers an incredible wireless rate of up to 3.6 Gbps, enabling your devices to run at full speed. Enjoy fluent 4K/8K streaming, immersive AR/VR gaming, and blazing-fast downloads.

2.5 Gigabit Wired Connections
1× 2.5 Gbps WAN port and 1× 2.5 Gbps LAN port make full use of the Gigabit speeds from your local ISP. Breakthrough the 1G bottleneck and drive your devices to peak performance.

USB 3.0 Ports
Easily share files between connected devices by plugging into an external drive. You can even make it your personal cloud storage and access it from outside securely.

Boosted WiFi Coverage Throughout Your Home
4× high-performance antennas boost WiFi signals throughout your home. Beamforming technology detects devices and concentrates signals towards them, especially to previously hard-to-reach areas.

Flexibly Create Whole Home Mesh WiFi
Archer BE230 is EasyMesh-compatible. If you have any dead zones at home, just add another EasyMesh router/range extender to further form your whole home multi-gigabit mesh WiFi. No more searching for a stable connection.

VPN Clients and Server Supported
Allow devices in your home network to access remote VPN servers without needing to install VPN software on every device. Archer BE230 can run both the VPN and ordinary internet connections at the same time, delivering security and flexibility.

Setup Got Easier than Ever
Install the Tether app and simply follow the on-screen directions. In just three easy steps your entire home can be blanketed in strong and reliable WiFi.