Catalog Object Cloud
Celly

Celly PBC5000BK 5000 mAh Black

Product code:
PBC5000WH
Brand:
Celly
Product name:
PBC5000BK
GTIN (EAN/UPC):
8021735207603
Bullet Points Celly PBC5000BK 5000 mAh Black:
  • Number of simultaneously connected devices (max): 1 Black
  • Mobile phone/Smartphone
  • Charging source: USB
  • 5000 mAh
  • USB Type-C connector
  • 1 pc(s)
Long product name Celly PBC5000BK 5000 mAh Black:
5000mAh, 78 x 45 x 27 mm, 89 g, white
Celly PBC5000BK 5000 mAh Black:
With its compact size and its 5.000mAh capacity which guarantees the full charge of a device, this powerbank is the ideal solution for those looking for an emergency battery that does not take up too much space.

There is no need to carry any additional cables with you: the powerbank is equipped with an integrated USB-C connector that plugs directly into your smartphone's charging port. The USB-C connector makes it compatible with countless devices, even with the most recent iPhone 15, and when not in use it can be protected from dirt and shocks thanks to the integrated silicone connector cover.

It is also equipped with rear LED lights that indicate the remaining charge of the powerbank and an integrated stand: just extract the rear rod to use the charger as a holder while the smartphone is charging.