Epson DS-C490 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White
Product code:
B11B271401
Brand:
Epson
Product name:
DS-C490
GTIN (EAN/UPC):
8715946718293
Bullet Points Epson DS-C490 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White:
- Scanner type: ADF + Sheet-fed scanner 600 x 600 DPI
- Duplex scanning
- A4 Scanning media types supported: Business Card, Plastic Card, Post Card(JPN)
- Maximum scan size: 215.9 x 5588 mm
- USB port
- Power supply type: AC 10 W
Long product name Epson DS-C490 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White:
DS-C490
Epson DS-C490 ADF + Sheet-fed scanner 600 x 600 DPI A4 Black, White:
Premium compact scanner
Premium compact A4 scanner with a small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn position allows paper to be scanned without adding to the footprint of the device. Switch to straight pass mode to scan passports and booklets up to 5mm thick. Paper protection technology ensures that the original documents remain pristine. Made from up to 30% recycled plastics* and with a low power consumtion, it also has a lower environmental impact.
Premium compact A4 scanner with a small footprint while in use, versatile media handling and low power consumption.
The scanner's U-turn position allows paper to be scanned without adding to the footprint of the device. Switch to straight pass mode to scan passports and booklets up to 5mm thick. Paper protection technology ensures that the original documents remain pristine. Made from up to 30% recycled plastics* and with a low power consumtion, it also has a lower environmental impact.