Catalog Object Cloud
Chieftec

Chieftec XT-01B Midi Tower

Product code:
XT-01B-OP
Brand:
Chieftec
Product name:
XT-01B
GTIN (EAN/UPC):
4710713232983
Bullet Points Chieftec XT-01B Midi Tower:
  • Midi Tower PC
  • micro ATX
  • Supported HDD sizes: 2.5,3.5"
  • Number of 2.5" bays: 1 Number of 3.5" bays: 3 Number of 5.25" bays: 2
  • Aluminium
Warranty:
24 Month
Long product name Chieftec XT-01B Midi Tower:
2 x 5.25", 3 x 3.5", 0.6 mm, 4.5 kg
Chieftec XT-01B Midi Tower:
XT-01B – an economical and modern mini tower, developed by CHIEFTEC technicians for sophisticated users. The timeless design is made of high quality materials and allows an ingenious ventilation system.

Features:

- Ergonomically positioned front interfaces
- Solid
- Space saving
- 2x USB 3.0 front connector