CLUB3D 10-1 Portable Dock USB Type-C® 10Gbps to HDMI™ 8K30Hz PD3.1 Max.140Watt
Product code:
CSV-2550
Brand:
CLUB3D
Product name:
10-1 Portable Dock USB Type-C® 10Gbps to HDMI™ 8K30Hz PD3.1 Max.140Watt
GTIN (EAN/UPC):
8719214473389, 0841615103638, 841615103638
Bullet Points CLUB3D 10-1 Portable Dock USB Type-C® 10Gbps to HDMI™ 8K30Hz PD3.1 Max.140Watt:
- Wired
- Host interface: USB Type-C
- USB Power Delivery (USB PD)
- Ethernet LAN 10,100,1000,2500 Mbit/s
- MicroSD (TransFlash), SD
Long product name CLUB3D 10-1 Portable Dock USB Type-C® 10Gbps to HDMI™ 8K30Hz PD3.1 Max.140Watt:
10-1 Portable Dock USB-C 10Gbps to HDMI 8K30Hz PD3.1 Max.140Watt
CLUB3D 10-1 Portable Dock USB Type-C® 10Gbps to HDMI™ 8K30Hz PD3.1 Max.140Watt:
The Club 3D CSV-2550 is a 10-1 Portable Dock USB-C® 10Gbps to HDMI™ 8K30Hz PD3.1 Max.140Watt, providing an ideal solution for extending the port of USB-C® or Thunderbolt™® host (PC/Laptop/Mobile phone, etc.), especially for those host with a single USB-C® port. This hub enables to output HDMI™ with max 8K30Hz or 4K144Hz high refresh rate for more natural and smoother visual experience at the meanwhile transfer USB 10Gbps data. 3x USB Type-A and 2x USB-C® data ports allow you to connect 5 USB devices simultaneously. SD/Micro SD allow to insert 2 card slots simultaneously for data transmission or for reading/writing information on the host. RJ45 port allows the host to get access to 2.5 Gigabit Ethernet. Besides, the USB-C® female supports PD 3.1 with max 140W PD Charging. It can work on all DP Alt mode supported USB-C® hosts.