iiyama G-MASTER GB2771QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black
Product code:
GB2771QSU-B1
Brand:
iiyama
Product family:
G-MASTER
Product name:
GB2771QSU-B1
GTIN (EAN/UPC):
4948570126514
Bullet Points iiyama G-MASTER GB2771QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black:
- 68.6 cm (27") Black
- Height adjustment 15 cm Built-in speaker(s)
- HDMI HDMI version: 2.0 DisplayPorts quantity: 1 DisplayPort version: 1.4
- Screen shape: Flat
- Maximum refresh rate: 200 Hz Response time (MPRT): 0.5 ms
- 2560 x 1440 pixels Wide Quad HD Panel type: Fast IPS
- Energy efficiency class (SDR): E ErP CE, EAC, PSE, REACH, RoHS, TÜV mark, UKCA, VCCI, WEEE
Long product name iiyama G-MASTER GB2771QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black:
Join the pro squad with the 27" G-Master Red Eagle, delivering stunning QHD resolution and a blistering 200Hz refresh rate
iiyama G-MASTER GB2771QSU-B1 computer monitor 68.6 cm (27") 2560 x 1440 pixels Wide Quad HD Black:
Gain the competitive edge you need to unlock your full gaming potential with the 27’’ GB2771QSU monitor with WQHD (2560x1440) resolution. Featuring an ultra-fast 0.5ms MPRT and a 200Hz refresh rate, this monitor ensures smooth gameplay. Compatible with NVIDIA G-SYNC so you can make split second decisions and forget about ghosting effects or smearing issues. The ability to adjust brightness and the dark shades with the Black Tuner delivers greater viewing performance in shadowed areas and the IPS panel technology guarantees superb image quality.