StarTech.com 5m (16ft) USB 3.0 (5Gbps) Active Extension Cable - M/F
Product code:
USB3AAEXT5M
Brand:
StarTech.com
Product name:
5m (16ft) USB 3.0 (5Gbps) Active Extension Cable - M/F
GTIN (EAN/UPC):
0065030846301, 065030846301, 0191120112282, 191120112282
Bullet Points StarTech.com 5m (16ft) USB 3.0 (5Gbps) Active Extension Cable - M/F:
- Fully shielded for error-free connections
- Plug-and-play, no driver required
- USB bus-powered
- Universal external power source also included
- Blue LED indicator x1 for Extension Cable and USB port connection status monitoring
- OS Independent
Warranty:
2 Years
Long product name StarTech.com 5m (16ft) USB 3.0 (5Gbps) Active Extension Cable - M/F:
StarTech 5m (16ft) USB 3.0 (5Gbps) Active Extension Cable - M/F
StarTech.com 5m (16ft) USB 3.0 (5Gbps) Active Extension Cable - M/F:
Extend the distance between a computer and a USB 3.2 Gen1 device by an additional 5 meters
The USB3AAEXT5M, 5-meter Active USB 3.2 Gen 1 Extension Cable, offers one USB type-A (male) connector and one USB type-A (female) connector, and provides an active extension of USB 3.2 Gen 1 devices of up to 5-meters (16-feet).
An all in one cable for overcoming distance restrictions as well as power source limitations; the active USB 3.2 Gen 1 extension cable incorporates bus powered active circuitry to ensure performance beyond the length limits of standard USB cables. Up to 4 of these cables can be daisy-chained together, allowing the connection to be extended a total of 20-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter provided with the cable.
The USB3AAEXT5M, 5-meter Active USB 3.2 Gen 1 Extension Cable, offers one USB type-A (male) connector and one USB type-A (female) connector, and provides an active extension of USB 3.2 Gen 1 devices of up to 5-meters (16-feet).
An all in one cable for overcoming distance restrictions as well as power source limitations; the active USB 3.2 Gen 1 extension cable incorporates bus powered active circuitry to ensure performance beyond the length limits of standard USB cables. Up to 4 of these cables can be daisy-chained together, allowing the connection to be extended a total of 20-meters. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter provided with the cable.