Catalog Object Cloud
Equip

Equip USB-C 5 in1 Multifunction Adapter, HDMI, Gigabit LAN, USB 3.2 GEN1, 100W USB PD

Product code:
133489
Brand:
Equip
Product name:
USB-C 5 in1 Multifunction Adapter, HDMI, Gigabit LAN, USB 3.2 GEN1, 100W USB PD
GTIN (EAN/UPC):
4015867231791
Bullet Points Equip USB-C 5 in1 Multifunction Adapter, HDMI, Gigabit LAN, USB 3.2 GEN1, 100W USB PD:
  • USB-C Male ( Thunderbolt 3/4 compatible)
  • Supports HDMI resolution up to 4K/30Hz
  • Gigabit Ethernet port with speeds up to 1000Mbps
  • USB 3.2 Gen1 Super Speed (5Gb/s) port x 2
  • USB-C charging port compliant with USB Power Delivery (PD) 3.0 technology
  • Power Delivery: 100W Max
  • Aluminum casing
  • USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
  • Cable length: 25cm
Long product name Equip USB-C 5 in1 Multifunction Adapter, HDMI, Gigabit LAN, USB 3.2 GEN1, 100W USB PD:
USB-C 5 in1 Multifunction Adapter, HDMI, Gigabit LAN, USB 3.2 GEN1, 100W USB PD
Equip USB-C 5 in1 Multifunction Adapter, HDMI, Gigabit LAN, USB 3.2 GEN1, 100W USB PD:
The Equip 133489 USB-C 5 in1 Multifunction Adapter is a device that allows you to connect multiple devices to your computer or laptop. It features five different ports, including USB-C, USB-A, HDMI, PD, and Ethernet. This adapter is perfect for connecting multiple devices to your laptop or computer, such as a monitor, printer, external hard drive, or other peripherals. It is also compatible with both Mac and Windows operating systems