Catalog Object Cloud
Kingston Technology

Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR3 1600 MT/s 204-pin SO-DIMM

Product code:
KVR16S11S8/4
Brand:
Kingston Technology
Product family:
ValueRAM
Product name:
ValueRAM
GTIN (EAN/UPC):
0740617207781, 740617207781, 8800161212814
Bullet Points Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR3 1600 MT/s 204-pin SO-DIMM:
  • JEDEC 1.5V Power Supply
  • VDDQ = 1.5V
  • 800MHz fCK for 1600Mb/sec/pin
  • 8 independent internal banks
  • Programmable CAS latency: 11, 10, 9, 8, 7, 6, 5
  • Programmable Additive Latency: 0, CL - 2, or CL - 1 clock
  • 8-bit pre-fetch
  • Burst Length: 8 (interleave without any limit, sequential with starting address “000” only), 4 with tCCD = 4 which does not allow seamless read or write (either on the fly using A12 or MRS)
  • Bi-directional Differential Data Strobe
  • Internal (self) calibration: Internal self calibration through ZQ pin (RZQ: 240 ohm ± 1%)
  • On Die Termination using ODT pin
  • Average Refresh Period 7.8us at lower than TCASE 85°C, 3.9us at 85°C < TCASE < 95°Cº
  • Asynchronous Reset
  • PCB: Height 1.180” (30.00mm), double sided component
Warranty:
Lifetime
Long product name Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR3 1600 MT/s 204-pin SO-DIMM:
ValueRam
Kingston Technology ValueRAM memory module 4 GB 1 x 4 GB DDR3 1600 MT/s 204-pin SO-DIMM:
Kingston Technology is the world's independent memory leader and is well-known for providing high quality memory products at an attractive price. Kingston ValueRAM is your best source for industry-standard memory to maximise the performance and productivity of your system. Built with A-grade components only, Kingston ValueRAM memory modules come with a lifetime warranty.