Catalog Object Cloud
CLUB3D

CLUB3D Certified Thunderbolt™4 Portable 5-in-1 Hub with Smart Power

Product code:
CSV-1580
Brand:
CLUB3D
Product name:
Certified Thunderbolt™4 Portable 5-in-1 Hub with Smart Power
GTIN (EAN/UPC):
8719214471958, 0841615102181, 841615102181
Bullet Points CLUB3D Certified Thunderbolt™4 Portable 5-in-1 Hub with Smart Power:
  • Adopting Goshen Ridge solution
  • Slim compact aluminium design
  • Designed for Thunderbolt™ 4 based PCs and Thunderbolt™ 3 based Macs™ utilizing MacOS™ 11 and later versions
  • Support Thunderbolt™ 4 max. 40Gbps for high speed data and outstanding video transfer, downward compatible with TBT3,DP™ Alt mode,USB protocol
  • 3x Thunderbolt™ 4 downstream ports ,allow you to cascade Thunderbolt™ devices
  • 3x Thunderbolt™ 4 downstream ports support USB Gen2 with max 10Gbps data transfer(NO support for PD power adapter)
  • 3x Thunderbolt™ 4 downstream ports support max. 8K30Hz for one video output or dual 4K/60Hz Max. The maximum resolution for connecting a single monitor is also 8K30Hz
  • Self-powered from DC power adapter with max 60W for host, max 85W for host and Hub
  • Support Smart Power which enables to flexibly distribute power to PC and Hub in real time according to the consumption of connected devices, to take full advantage of provided power from the external DC power adapter:
  • more power will be dedicated for charging the host if the downstream ports of the Hub consume less power
  • when the power consumption of the Hub and the connected device increases, the power dedicated for charging your host will decrease accordingly
Warranty:
2 years
Long product name CLUB3D Certified Thunderbolt™4 Portable 5-in-1 Hub with Smart Power:
Thunderbolt 4 Portable 5-in-1 Hub with Smart Power
CLUB3D Certified Thunderbolt™4 Portable 5-in-1 Hub with Smart Power:
The Club 3D CSV-1580 is a Certified Thunderbolt™ 4 portable Hub which provides the most advanced, efficient, and versatile I/O solution available with up to 40Gb/s for data and video. For the first time this Thunderbolt™ 4 modern Hub has 3 Thunderbolt™ 4 downstream ports that allow you to cascade Thunderbolt™ 4 devices to one 8K30Hz or two 4K60Hz monitors, it can also easily connect to any USB Type-C device, all while simultaneously charging the PC. Besides, it supports Smart Power function which enables to distribute power according to the power consumption of the connected device, making full use of the external power supply. It is designed for Thunderbolt™ 4 based PCs and Thunderbolt™ 3 based Macs™ utilizing MacOS™ 11 and later versions.