GIGABYTE P750GM power supply unit 750 W 20+4 pin ATX ATX Black
Product code:
GP-P750GM
Brand:
GIGABYTE
Product name:
P750GM
GTIN (EAN/UPC):
0813567028710, 813567028710, 4719331551759
Bullet Points GIGABYTE P750GM power supply unit 750 W 20+4 pin ATX ATX Black:
- 80 PLUS Gold certified
- Fully modular design
- 120mm Smart Hydraulic Bearing (HYB) Fan
- Main Japanese capacitors
- Powerful single +12V rail
- OVP/OPP/SCP/UVP/OCP/OTP protection
- 5 years warranty (Adjusted according to different regions)
Warranty:
5 years warranty
Long product name GIGABYTE P750GM power supply unit 750 W 20+4 pin ATX ATX Black:
P750GM, 80 PLUS Gold, 750W, Active PFC, 120mm
GIGABYTE P750GM power supply unit 750 W 20+4 pin ATX ATX Black:
FULLY MODULAR DESIGN
All the black flat cables are modular design. Installing only the cables you need to reduce clutter, to increase the airflow and to improve the chassis thermal performance.
80 PLUS GOLD CERTIFIED
80 Plus Gold certified ensures to deliver 90% efficiency at 50% load. The better power efficiency leads to less power waste, less heat and less fan noise. And with the support of Intel processors, it will save more energy and more money.
HIGH QUALITY JAPANESE CAPACITORS
The main capacitors are high quality Japanese capacitors, to produce the efficient performance and to ensure the longer reliability.
120MM SMART HYDRAULIC BEARING (HYB) FAN
The fan speed is adjusted according to the automatic power detection and will stop when the system is idle or under low load (less than 20% load). The Hydraulic Bearing fan provides longer and more stable life time.
SINGLE +12V RAIL
Single +12V rail provides the best power output, stability and compatibility for the hardware. It provides the easiest way to install the power cable. And it is the best design for overclocking.
PROTECTION
In order to make sure the entire computer system to operate stably under any conditions, we not only added protection designs such as OCP, OTP, OVP, OPP, UVP and SCP, but also ensured the stable operation of your system through the safety certification of various countries.
All the black flat cables are modular design. Installing only the cables you need to reduce clutter, to increase the airflow and to improve the chassis thermal performance.
80 PLUS GOLD CERTIFIED
80 Plus Gold certified ensures to deliver 90% efficiency at 50% load. The better power efficiency leads to less power waste, less heat and less fan noise. And with the support of Intel processors, it will save more energy and more money.
HIGH QUALITY JAPANESE CAPACITORS
The main capacitors are high quality Japanese capacitors, to produce the efficient performance and to ensure the longer reliability.
120MM SMART HYDRAULIC BEARING (HYB) FAN
The fan speed is adjusted according to the automatic power detection and will stop when the system is idle or under low load (less than 20% load). The Hydraulic Bearing fan provides longer and more stable life time.
SINGLE +12V RAIL
Single +12V rail provides the best power output, stability and compatibility for the hardware. It provides the easiest way to install the power cable. And it is the best design for overclocking.
PROTECTION
In order to make sure the entire computer system to operate stably under any conditions, we not only added protection designs such as OCP, OTP, OVP, OPP, UVP and SCP, but also ensured the stable operation of your system through the safety certification of various countries.