Catalog Object Cloud
ASUS

ASUS VA249QGS computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Product code:
90LM02W1-B01171
Brand:
ASUS
Product name:
VA249QGS
GTIN (EAN/UPC):
4711387794920, 0197105794924, 197105794924, 0199291157729, 199291157729
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS VA249QGS computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
  • 23.8-inch Full HD (1920x1080) frameless design with IPS 178° wide viewing angle panel
  • SmoothMotion 120Hz refresh rate and 1ms MPRT delivers a seamless, tear-free visual experience by enabling VRR (variable refresh rate)
  • Rich connectivity features HDMI, DisplayPort and VGA, plus earphone jack
  • VESA wall-mountable to save on desktop space
  • Ergonomic design with tilt, swivel, pivot and height adjustments for a comfortable viewing experience
  • ASUS DisplayWidget Center lets users easily change monitor settings via an intuitive interface
  • ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
Long product name ASUS VA249QGS computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
VA249QGS 24 inch business monitor (23.8 inch visible, IPS, Full HD, 120Hz, Adaptive-Sync, 1ms response time, blue light filter, VGA, HDMI, DisplayPort, ergonomic design)
ASUS VA249QGS computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
ASUS Business Monitor
Enhance Your Productivity
ASUS VA249QGS is a 23.8-inch Full HD monitor that features a frameless IPS panel for wide angle viewing to deliver incredibly sharp imagery and stunning video playback. With fast 120Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. Its highly ergonomic design with tilt, swivel, pivot and height adjustments along with TÜV Rheinland-certified Flicker-free and Low Blue Light provides a comfortable viewing experience.

Lifelike views with 178° wide view angle
Frameless IPS panel provides 178° viewing angles, both horizontally and vertically, so you can enjoy its beautiful visuals from almost any direction.

Fluid viewing experience with 120Hz SmoothMotion
With fast 120Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates. It refreshes content on the display 2-time faster than the one with a standard 60Hz refresh rate, giving you more fluid animation in video, casual gaming, and day-to-day work, can all benefit from the smoother-than-ever experience.

Hands-free Convenience
The handy design let you can place phone, name cards or any small items without placing it on the desktop, makes your workspace tidier and more organized.

Expansive Connectivity
DisplayPort, HDMI and VGA allow you to connect your desktop / notebook and another device at the same time. So there‘s no need to frequently plug and change your connection. With four USB-A downstream ports easy to access ― so its compatible with a wide variety of devices. It also has pass-through port for the headphone jack input.

ASUS DisplayWidget Center
ASUS DisplayWidget Center is an app that allows you to tweak monitor settings with a mouse instead of using the buttons on the monitor.

Ergonomic Design
Flexible tilt, swivel, pivot and height adjustments make it easy to find the most comfortable viewing position. The screen can also be rotated a full 90° into a portrait orientation, which is ideal for working with long documents, writing code or browsing websites.

Protect your eyes with ASUS Eye Care technology

ASUS blue light filter
For viewing comfort and for protection from potentially harmful blue light, it offers intuitive and flexible with seamless adjustment that are easily accessed through the onscreen display menu.

ASUS Flicker-free technology
It's time to say goodbye to those tired, strained eyes. Flicker-Free technology helps reduce onscreen flicker, giving you a more comfortable, movie-marathon-ready environment. It is designed to minimize eyestrain, headaches and eye fatigue when you spend long, countless hours in front of the display.

Space-saving Design
Selected ASUS monitors are compatible with ASUS-designed mini-PC kit* (MKT03), it allows users to mount NUC / Mini-PCs on the rear of monitor stand, making the desktop clutter-free and space saving.
*The Mini-PC Kit (MKT03) is an optional accessory or sold separately, varied by region.

Sustaining an Incredible Future

Environmental Certification*
ASUS VA249QGS is stringently tested to meet the requirements of world-leading sustainability certifications. These tests include a comprehensive database of up-to-date criteria, independent verification, and a structured system for continuous improvement.

Eco-friendly Packaging
ASUS VA249QGS is FSC Mix-certified, thanks to its sustainable packaging are made of at least 80% recycled cardboard. ASUS has designed the packaging to minimize weight and volume, which helps conserve natural resources and allows more devices to be transported in a single shipping container.

Reusable Packaging
The cardboard box can be cut into a smaller box to pack small items on your desk, such as cables, adapters, or other accessories. It also includes a foldable phone stand. This is a great way to reduce waste, save money on packaging materials, and create added benefits.

Eco-friendly Materials
Extensive research and development ensure ASUS VA249QGS is made from eco-friendly materials like 85% post-consumer recycled (PCR) plastics and components like mercury-free panels.