Catalog Object Cloud
TP-Link

TP-Link 16-Port Gigabit Easy Smart Switch with 8-Port PoE+

Product code:
TL-SG1016PE V2
Brand:
TP-Link
Product name:
16-Port Gigabit Easy Smart Switch with 8-Port PoE+
GTIN (EAN/UPC):
6935364098865, 0845973098865, 845973098865, 6935364082925
Bullet Points TP-Link 16-Port Gigabit Easy Smart Switch with 8-Port PoE+:
  • 16 10/100/1000Mbps RJ45 ports
  • Equipped with 8 PoE+ supported ports to transfer data and power over a single cable
  • Works with IEEE 802.3af/at compliant devices, expanding home and office networks
  • Simple network set-up on top of plug-and-play connectivity
  • Web-based user interface and management utility simplify configuration
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link 16-Port Gigabit Easy Smart Switch with 8-Port PoE+:
16-Port Gigabit Easy Smart PoE Switch, 8-Port PoE+
TP-Link 16-Port Gigabit Easy Smart Switch with 8-Port PoE+:
What This Product Does

The TL-SG1016PE is an 16-Port Gigabit Desktop/Rack mountable Switch with 8 ports supporting the PoE+ standard. It provides a simple way to expand a wired network by transferring power and data over a single Ethernet Cable. With a total power budget of 110W, up to 30W per port, TL-SG1016PE can power more high-powered devices such as wireless Access Points (APs), IP Cameras or IP Phones. Moreover, with innovative energy-efficient technology, the TL-SG1016PE can save up to 75% of the power consumption, making it an eco-friendly solution for your business network.