AISENS HDMI Cable V2.0 AOC Premium High Speed / HEC 4K@60Hz 18Gbps, A/MA/M, Black, 10 m
Product code:
A148-0858
Brand:
AISENS
Product name:
HDMI Cable V2.0 AOC Premium High Speed / HEC 4K@60Hz 18Gbps, A/MA/M, Black, 10 m
GTIN (EAN/UPC):
8435739901038
Bullet Points AISENS HDMI Cable V2.0 AOC Premium High Speed / HEC 4K@60Hz 18Gbps, A/MA/M, Black, 10 m:
- High quality 24K gold shielded connectors. Multiple shielding for maximum reduction of possible interference. Manufactured with high quality copper conductors (OFC-Oxygen Free Copper- 99.99%) that guarantees maximum transmission quality
- Backwards compatible with previous HDMI specifications and works with all your existing HDMI devices
- Bandwidth up to 18Gbps
- Supports RGB 4:4:4 HDCP2.2
- Supports video resolutions up to 4Kx2K@60Hz (3840x2160p) and 48 bit/px color depth
- Compatible with HDR10 (“High Dynamic Range”), offering higher contrast ratios and more vivid colors
- Supports up to 32 channels of uncompressed digital audio for pristine sound
- Enables 3D over HDMI when connected to HDMI devices
- Supports Audio Return Channel (ARC) functionality
- Note: This cable has a unidirectional design which requires it to be installed in the correct direction. Check the source/input and display/output labels on the HDMI connectors to ensure that the device and HDMI source connect correctly
Long product name AISENS HDMI Cable V2.0 AOC Premium High Speed / HEC 4K@60Hz 18Gbps, A/MA/M, Black, 10 m:
HDMI Cable V2.0 AOC Premium High Speed / HEC 4K@60Hz 18Gbps, A/MA/M, Black, 10 m
AISENS HDMI Cable V2.0 AOC Premium High Speed / HEC 4K@60Hz 18Gbps, A/MA/M, Black, 10 m:
AISENS® – Premium high-speed HDMI V2.0 AOC cable with Ethernet with type A male connector on both ends.
Made from a blend of fiber optic and copper wire, this active cable is less sensitive to EMI interference, delivering a clear and reliable audio/video signal, even in environments such as data centers, hospitals, etc.
Made from a blend of fiber optic and copper wire, this active cable is less sensitive to EMI interference, delivering a clear and reliable audio/video signal, even in environments such as data centers, hospitals, etc.