Dahua Technology Lite NVR2108-8P-4KS3 network video recorder 1U White
Product code:
NVR2108-8P-4KS3
Brand:
Dahua Technology
Product family:
Lite
Product name:
NVR2108-8P-4KS3
GTIN (EAN/UPC):
6923172573551
Bullet Points Dahua Technology Lite NVR2108-8P-4KS3 network video recorder 1U White:
- Supports Smart H.265+, H.265, Smart H.264+, H.264 and MJPEG
- decoding formats
- Max. decoding capability: 6 × 1080p@30 fps
- Max. 144/144/72 Mbps incoming/recording/outgoing bandwidth
- Supports IP cameras with a resolution up to 12 MP
- AI by Recorder supports 4-channel SMD
- AI by Camera supports perimeter protection and SMD
- Supports one-click arming and disarming
Long product name Dahua Technology Lite NVR2108-8P-4KS3 network video recorder 1U White:
4 channels, RCA x 2, SATA x 1, USB x 2, HDMI x 1, VGA x 1, RJ-45 x 1, PoE x 8, 270 x 206.3 x 45.9 mm, 680 g
Dahua Technology Lite NVR2108-8P-4KS3 network video recorder 1U White:
The NVR2000-4KS3 model of the Lite Series NVR is favored for its outstanding performance. It supports 4K resolution for scenes that require highly detailed images, and can serve as the edge, central, or backup storage with an intuitive shortcut menu for remote management and control. This NVR also features Smart Motion Detection (SMD) by recorder, which can distinguish target vehicles and humans from ordinary ones in real-time. This NVR is both costeffective and easy-to-install, making it ideal for a wide range of applications such as villas, shops and other small and medium-sized scenes.
SMD Plus
With intelligent algorithm, Dahua Smart Motion Detection technology can categorize the targets that trigger motion detection and ilter the motion detection alarm triggered by non-concerned targets to realize effective and accurate alarm.
Perimeter Protection by Camera
Automatically ilters out false alarms caused by animals, rustling leaves, bright lights, etc. Enables system to act secondary recognition for the targets. Improves alarm accuracy.
SMD Plus
With intelligent algorithm, Dahua Smart Motion Detection technology can categorize the targets that trigger motion detection and ilter the motion detection alarm triggered by non-concerned targets to realize effective and accurate alarm.
Perimeter Protection by Camera
Automatically ilters out false alarms caused by animals, rustling leaves, bright lights, etc. Enables system to act secondary recognition for the targets. Improves alarm accuracy.