Catalog Object Cloud
ACT

ACT AK4083 DisplayPort cable 3 m Black

Product code:
AK4083
Brand:
ACT
Product name:
AK4083
GTIN (EAN/UPC):
8716065567793
Bullet Points ACT AK4083 DisplayPort cable 3 m Black:
  • DisplayPort 2.1 cable DP80 UHBR20 4K@240Hz with snap-in lockable connectors
  • Maximum resolution: 4K@240Hz, 8K@60Hz or 10K@30Hz; Bandwidth: 80Gbps
  • Supports HDR / MST / HDCP 2.2 / FEC / DSC 1.2a / EDID / 32-channel audio
  • Connectors: DisplayPort male - DisplayPort male
  • Full copper conductors and gold-plated contacts
Warranty:
5 Years Warranty
Long product name ACT AK4083 DisplayPort cable 3 m Black:
DisplayPort To DisplayPort, DisplayPort 2.1, 8k UHD, 7680x4320 240Hz, 30 AWG, 80Gbps, HDCP, 3m
ACT AK4083 DisplayPort cable 3 m Black:
The ACT 8K DisplayPort 2.1 DP80 UHBR20 cable is suitable for demanding applications and ensures crystal clear video and audio throughput. The DisplayPort cable supports a maximum resolution of 10K@30Hz, 8K@60Hz and 4K@240Hz and a maximum bandwidth of 80Gbps. The DisplayPort supports Display Stream Compression 1.2a (DSC) and HDCP 2.2.

Resolution of 4K@240Hz, 8K@60Hz or 10K@30Hz
This 8K DisplayPort cable supports a resolution of 7680x4320 @ 60Hz and has a bandwidth of 80Gbps 4:4:4, also called UHBR20 DP80. Furthermore, the cable supports High Dynamic Range (HDR) video for expansive contrast ratio and color accuracy, HDCP 2.2, EDID, Multi-channel audio, Dolby True HD, and DTS-HD Master Audio.

The snap-in connector ensures a reliable connection without the risk of accidental disconnection.

User applications
Medical applications: High-resolution imaging is critical in radiology for detailed diagnosis. The 8K DisplayPort 2.1 DP80 UHBR20 cable is used to connect imaging equipment to large displays.

Educational applications in lecture halls and auditoriums: Provides clear and detailed visuals for audiences.

Corporate applications in meeting rooms and conference centers: Executive meeting rooms and conference centers require high-definition displays for video conferencing, presentations, and collaborative work.

Home and small business use: Get the highest resolution with the highest refresh rate. Ideal for gaming, your home theater, graphic design and video editing.

The ACT 8K DisplayPort 2.1 DP80 UHBR20 Cable is versatile, suitable for medical imaging, educational presentations, corporate video conferencing, and home use. It offers high resolution and refresh rates for gaming, home theaters, graphic design, and video editing.