Catalog Object Cloud
Lindy

Lindy 3m Active DisplayPort 1.4 to HDMI 8K60 Cable

Product code:
40932
Brand:
Lindy
Product name:
3m Active DisplayPort 1.4 to HDMI 8K60 Cable
GTIN (EAN/UPC):
4002888409322
Bullet Points Lindy 3m Active DisplayPort 1.4 to HDMI 8K60 Cable:
  • Connect a DisplayPort equipped device to a 8K HDMI display or projector
  • Supports high quality resolutions up to 8K@60Hz or 4K@120Hz
  • High Dynamic Range support provides deeper blacks, brighter whites and a wider colour gamut
  • Active chipset for enhanced compatibility with various graphic cards
  • 2 year warranty
Long product name Lindy 3m Active DisplayPort 1.4 to HDMI 8K60 Cable:
3m Active DisplayPort 1.4 to HDMI 8K60 Cable
Lindy 3m Active DisplayPort 1.4 to HDMI 8K60 Cable:
Lindy's Active DisplayPort to HDMI Cable range combine superior performance with stylish design to provide a high quality conversion of DisplayPort 4K@60Hz signals to output to a HDMI display or projector. This range of active cables come with an in-built chipset to not only provide a reliable connection, but also enhance compatibility with both dual mode and non-dual mode graphic cards and source devices, perfect for use with DP graphics cards, laptops and PC's, while avoiding the need for additional adapters.

With support for resolutions up to7680x4320@60Hz or4096x2160@120Hzand with additional support for High Dynamic Range, 8K content can be viewed with crystal clear clarity, enhanced contrast and more lifelike colour. These cables are great for creating eye-catching retail displays, innovative working environments or immersive video playback in sports bars and home cinema installations, while support for uncompressed multi-channel audio allows for an impressive three-dimensional surround sound performance to compliment detailed, clear video.

Support for AMD Eyefinity technology also brings the user a cost effective way of creating a non-standard aspect ratio or ultra-high resolution display made up from up to 3 or more monitors. This feature also allows the user to run multiple applications simultaneously on separate screens, improving productivity in the workplace or creating a widescreen gaming experience.

Please note: Audio output over HDMI is only supported when the graphics card of the notebook or desktop computer supports audio output over DisplayPort. In such instances a separate audio connection has to be set up.

Please note: Some of Nvidia's latest drivers do not work correctly at 8k@60Hz 4:4:4 when converting from DP/mDP to HDMI and will only work at 8k@60Hz 4:2:2