D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black
Product code:
GO-SW-16G/E
Brand:
D-Link
Product name:
GO-SW-16G
GTIN (EAN/UPC):
0790069396618, 790069396618, 7900693966184
Bullet Points D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:
- Unmanaged L2
- Quality of Service (QoS) support
- Basic switching RJ-45 Ethernet ports quantity: 16
- 1000BASE-T, 100BASE-TX, 10BASE-T
- MAC address table: 8000 entries Switching capacity: 32 Gbit/s
- 1U Rack mounting
- Power supply included
Long product name D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:
16 x 10/100/1000 Mbps LAN, 32 Gbps, 8K MAC, 280 x 126 x 44 mm
D-Link GO-SW-16G Unmanaged L2 Gigabit Ethernet (10/100/1000) 1U Black:
The GO-SW-16G/24G 16/24‑Port Gigabit Easy Desktop Switch is an economical, plug-and-play networking switch solution for SOHO and small and medium businesses wanting to benefit from the increased bandwidth of Gigabit Ethernet. It provides 16 or 24 10/100/1000 Mbps ports that enable you to easily expand your network and provide a quick way to upgrade your network to fast connectivity.
The GO-SW-16G/24G 16/24‑Port Gigabit Easy Desktop Switch is an economical, plug-and-play networking switch solution for SOHO and small and medium businesses wanting to benefit from the increased bandwidth of Gigabit Ethernet. It provides 16 or 24 10/100/1000 Mbps ports that enable you to easily expand your network and provide a quick way to upgrade your network to fast connectivity.
Upgrade to Gigabit Networking
With data transfer speeds of up to 2000 Mbps at full-duplex, this switch is ideal for quick file transfers, online gaming, and smooth streaming media. It features easy-to-access Ethernet ports with LED indicators per port to easily distinguish link status. Auto-MDI/MDIX crossover makes connections a cinch; just plug in your cables and you are ready to go.
Conserve Energy
The GO-SW-16G/24G supports IEEE 802.3az Energy-Efficient Ethernet, which saves energy and reduces heat automatically without sacrificing performance or functionality. The switch can detect when a connected computer is shut down or when there is no Ethernet traffic and can automatically reduce the power used for that port, cutting power usage substantially. In addition, the switch optimises power usage for each port based on the length of cable connected to it, using only as much power as is required. Both of these features work together to help you save power automatically.
Reliable Plug and Play Installation
The GO-SW-16G/24G is a plug-and-play device that requires no configuration, so setup is simple and hassle-free, and you can easily connect multiple computers, share files, music, and video across your home or small office network, or even create a multiplayer gaming environment. IEEE 802.3x flow control on each port minimizes dropped packets when the port’s receiving buffer is full, giving you a more reliable connection for all of your connected devices.
The GO-SW-16G/24G 16/24‑Port Gigabit Easy Desktop Switch is an economical, plug-and-play networking switch solution for SOHO and small and medium businesses wanting to benefit from the increased bandwidth of Gigabit Ethernet. It provides 16 or 24 10/100/1000 Mbps ports that enable you to easily expand your network and provide a quick way to upgrade your network to fast connectivity.
Upgrade to Gigabit Networking
With data transfer speeds of up to 2000 Mbps at full-duplex, this switch is ideal for quick file transfers, online gaming, and smooth streaming media. It features easy-to-access Ethernet ports with LED indicators per port to easily distinguish link status. Auto-MDI/MDIX crossover makes connections a cinch; just plug in your cables and you are ready to go.
Conserve Energy
The GO-SW-16G/24G supports IEEE 802.3az Energy-Efficient Ethernet, which saves energy and reduces heat automatically without sacrificing performance or functionality. The switch can detect when a connected computer is shut down or when there is no Ethernet traffic and can automatically reduce the power used for that port, cutting power usage substantially. In addition, the switch optimises power usage for each port based on the length of cable connected to it, using only as much power as is required. Both of these features work together to help you save power automatically.
Reliable Plug and Play Installation
The GO-SW-16G/24G is a plug-and-play device that requires no configuration, so setup is simple and hassle-free, and you can easily connect multiple computers, share files, music, and video across your home or small office network, or even create a multiplayer gaming environment. IEEE 802.3x flow control on each port minimizes dropped packets when the port’s receiving buffer is full, giving you a more reliable connection for all of your connected devices.