ASUS EyeCare VA279QG computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black
Product code:
90LM04J1-B01371
Brand:
ASUS
Product name:
EyeCare VA279QG
GTIN (EAN/UPC):
4711387795118, 0197105795112, 197105795112
Bullet Points ASUS EyeCare VA279QG computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
- 27-inch Full HD (1920x1080) frameless design with IPS 178° wide viewing angle panel
- SmoothMotion 120Hz refresh rate and 1ms MPRT delivers a seamless, tear-free visual experience by enabling VRR (variable refresh rate)
- Rich connectivity features HDMI, DisplayPort and VGA, plus earphone jack
- VESA wall-mountable to save on desktop space
- ASUS DisplayWidget Center lets users easily change monitor settings via an intuitive interface
- ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
Long product name ASUS EyeCare VA279QG computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
VA279QG Eye Care Gaming 27 inch monitor (IPS, Full HD, 99% sRGB, frameless, 120Hz, Adaptive-Sync, 1ms MPRT, stereo speakers, HDMI, DisplayPort, VGA, low blue light, flicker-free, wall mounting possible)
ASUS EyeCare VA279QG computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
ASUS Eye Care Gaming Monitor
SMOOTH YOUR WORK & PLAY
ASUS VA279QG Eye Care Gaming Monitor features 27-inch IPS panel with Full HD (1920 x 1080) resolution, providing 178° wide viewing angle panel and vivid image quality. Fast 120Hz refresh rate with Adaptive-Sync technology and 1ms MPRT to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.
Lifelike views with 178° wide view angle
Frameless IPS panel provides 178° viewing angles, both horizontally and vertically, so you can enjoy its beautiful visuals from almost any direction.
Fluid viewing experience with 120Hz SmoothMotion
With fast 120Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates. It refreshes content on the display 2-time faster than the one with a standard 60Hz refresh rate, giving you more fluid animation in video, casual gaming, and day-to-day work, can all benefit from the smoother-than-ever experience.
Hands-free Convenience
The handy design let you can place phone, name cards or any small items without placing it on the desktop, makes your workspace tidier and more organized.
Expansive Connectivity
DisplayPort, HDMI and VGA allow you to connect your desktop / notebook and another device at the same time and compatible with a wide variety of devices. It also has pass-through port for the headphone jack input.
ASUS DisplayWidget Center
ASUS DisplayWidget Center is an app that allows you to tweak monitor settings with a mouse instead of using the buttons on the monitor.
Protect your eyes with ASUS Eye Care technology
ASUS blue light filter
For viewing comfort and for protection from potentially harmful blue light, it offers intuitive and flexible with seamless adjustment that are easily accessed through the onscreen display menu.
ASUS Flicker-free technology
It's time to say goodbye to those tired, strained eyes. Flicker-Free technology helps reduce onscreen flicker, giving you a more comfortable, movie-marathon-ready environment. It is designed to minimize eyestrain, headaches and eye fatigue when you spend long, countless hours in front of the display.
Sustaining an Incredible Future
Environmental Certification*
ASUS VA279QG is stringently tested to meet the requirements of world-leading sustainability certifications. These tests include a comprehensive database of up-to-date criteria, independent verification, and a structured system for continuous improvement.
Eco-friendly Packaging
ASUS VA279QG is FSC Mix-certified, thanks to its sustainable packaging are made of at least 80% recycled cardboard. ASUS has designed the packaging to minimize weight and volume, which helps conserve natural resources and allows more devices to be transported in a single shipping container.
Reusable Packaging
The cardboard box can be cut into a smaller box to pack small items on your desk, such as cables, adapters, or other accessories. It also includes a foldable phone stand. This is a great way to reduce waste, save money on packaging materials, and create added benefits.
Eco-friendly Materials
Extensive research and development ensure ASUS VA279QG is made from eco-friendly materials like 85% post-consumer recycled (PCR) plastics and components like mercury-free panels.
SMOOTH YOUR WORK & PLAY
ASUS VA279QG Eye Care Gaming Monitor features 27-inch IPS panel with Full HD (1920 x 1080) resolution, providing 178° wide viewing angle panel and vivid image quality. Fast 120Hz refresh rate with Adaptive-Sync technology and 1ms MPRT to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.
Lifelike views with 178° wide view angle
Frameless IPS panel provides 178° viewing angles, both horizontally and vertically, so you can enjoy its beautiful visuals from almost any direction.
Fluid viewing experience with 120Hz SmoothMotion
With fast 120Hz refresh rate and Adaptive-Sync technology to eliminate screen tearing and choppy frame rates. It refreshes content on the display 2-time faster than the one with a standard 60Hz refresh rate, giving you more fluid animation in video, casual gaming, and day-to-day work, can all benefit from the smoother-than-ever experience.
Hands-free Convenience
The handy design let you can place phone, name cards or any small items without placing it on the desktop, makes your workspace tidier and more organized.
Expansive Connectivity
DisplayPort, HDMI and VGA allow you to connect your desktop / notebook and another device at the same time and compatible with a wide variety of devices. It also has pass-through port for the headphone jack input.
ASUS DisplayWidget Center
ASUS DisplayWidget Center is an app that allows you to tweak monitor settings with a mouse instead of using the buttons on the monitor.
Protect your eyes with ASUS Eye Care technology
ASUS blue light filter
For viewing comfort and for protection from potentially harmful blue light, it offers intuitive and flexible with seamless adjustment that are easily accessed through the onscreen display menu.
ASUS Flicker-free technology
It's time to say goodbye to those tired, strained eyes. Flicker-Free technology helps reduce onscreen flicker, giving you a more comfortable, movie-marathon-ready environment. It is designed to minimize eyestrain, headaches and eye fatigue when you spend long, countless hours in front of the display.
Sustaining an Incredible Future
Environmental Certification*
ASUS VA279QG is stringently tested to meet the requirements of world-leading sustainability certifications. These tests include a comprehensive database of up-to-date criteria, independent verification, and a structured system for continuous improvement.
Eco-friendly Packaging
ASUS VA279QG is FSC Mix-certified, thanks to its sustainable packaging are made of at least 80% recycled cardboard. ASUS has designed the packaging to minimize weight and volume, which helps conserve natural resources and allows more devices to be transported in a single shipping container.
Reusable Packaging
The cardboard box can be cut into a smaller box to pack small items on your desk, such as cables, adapters, or other accessories. It also includes a foldable phone stand. This is a great way to reduce waste, save money on packaging materials, and create added benefits.
Eco-friendly Materials
Extensive research and development ensure ASUS VA279QG is made from eco-friendly materials like 85% post-consumer recycled (PCR) plastics and components like mercury-free panels.