Catalog Object Cloud
Neomounts

Neomounts BEAMER-W100SILVER Beamer wall mount - d 73-123 cm - full motion

Product code:
BEAMER-W100SILVER
Brand:
Neomounts
Product name:
Neomounts BEAMER-W100SILVER Beamer wall mount - d 73-123 cm - full motion
GTIN (EAN/UPC):
8717371442330
Warranty:
5 year
Long product name Neomounts BEAMER-W100SILVER Beamer wall mount - d 73-123 cm - full motion:
Neomounts BEAMER-W100SILVER Beamer wall mount - max 12 kg - d 73-123 cm - full motion - silver
Neomounts BEAMER-W100SILVER Beamer wall mount - d 73-123 cm - full motion:
The Neomounts projector wall mount, model BEAMER-W100SILVER is a universal tilt-, swivel and/or rotatable wall mount for projectors up to 12 kilograms. This mount is a great choice for an optimal viewing experience. This versatile, ready to install mount, offers the convenience of installation to the wall without the need of additional accessories.

Neomounts versatile tilt (90°), rotate and/or swivel (360°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the projector. The mount is depth adjustable from 73 to 123 centimetres. An innovative cable management conceals and routes cables from wall to projector. Hide your cables to keep the installation nice and tidy.

Neomounts BEAMER-W100SILVER has two pivot points and is suitable for most projectors. The weight capacity of this product is 12 kilograms. This universal wall mount is easy to install and suitable for projectors using the mounting holes on the bottom side of the projector. The legs included with this mount, cover most projector hole patterns.

Projector mounts are ideal for use in offices, schools, hospitals or at home.

All installation material is included with the product.