Catalog Object Cloud
Nanocable

Nanocable 10.15.0305 HDMI cable 5 m HDMI Type A (Standard) Black

Product code:
10.15.0305
Brand:
Nanocable
Product name:
10.15.0305
GTIN (EAN/UPC):
8433281000711
Bullet Points Nanocable 10.15.0305 HDMI cable 5 m HDMI Type A (Standard) Black:
  • Up to 340 MHz bandwidth (10, 2Gbps)
  • Connectors of high quality armored in gold. Multiple shielding formed by 128 threads twisted and sheet of aluminum for the maximum reduction of possible interference. Manufactured with copper conductors (copper OFC - Oxygen Free Copper - 99.99%) of high quality that guarantees the maximum quality of transmission.
  • Digital projection WQXGA (2560 X 1600) resolutionup to 120 Hz refresh rates.upports DOLBY True-HD and DTS-HD
  • 8 channels of decompression of digital audio at 192 kHz with 24 bits rate.
  • Color 24 bits, 30bits, 25bits and 48bits depth
  • Itupports high-bandwidth digital content protection
  • Length: 5.0 m
  • Color: Black
  • RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.15.0305 HDMI cable 5 m HDMI Type A (Standard) Black:
High speed HDMI cable, A/M-A/M, black, 5.0m
Nanocable 10.15.0305 HDMI cable 5 m HDMI Type A (Standard) Black:
HDMI cable V1.3b, full 1080P(cat. 2) resolution, type A male on both ends