TooQ GaN Wall Charger USB-C/PD + USB-A/QC 45W, White
Product code:
TQWC-GANQCPD45WT
Brand:
TooQ
Product name:
GaN Wall Charger USB-C/PD + USB-A/QC 45W, White
GTIN (EAN/UPC):
8433281012578
Bullet Points TooQ GaN Wall Charger USB-C/PD + USB-A/QC 45W, White:
- Manufacturing with Gan (Gallium Nitride), allows a more efficient current supply, reducing the high temperatures that the devices endure. In addition, this technology provides the advantage of being able to further reduce the size of our chargers
- Input: 100-240V 50/60Hz 1.2A
- USB-C output (PD):
- 5V/3A 9V/3A 12V/3A 15V/2A 20V/2.25A
- PPS: 3.3-11V/3A 3.3-16V/2.8A (45W Max.)
- USB-A output (QC):
- 5V/3A 9V/3A 12V/1.5A (18W Max.)
- USB-C+USB-A Outputs
- USB-C 5V/3A 9V/2.22A 12V/1.67A (20W Max.)
- PPS: 3.3-11V/2A 3.3-16V/1.4A (22.5W Max.)
- USB-A 5V/3A 9V/2A 12V/1.5A (18W Max.)
Long product name TooQ GaN Wall Charger USB-C/PD + USB-A/QC 45W, White:
GaN Wall Charger USB-C/PD + USB-A/QC 45W, White
TooQ GaN Wall Charger USB-C/PD + USB-A/QC 45W, White:
Fast and small! Its manufacture with GaN (Gallium nitride ) allows s more efficient power supply by decreasing the high temperatures that other devices supports. What are you waiting for?