Catalog Object Cloud
Nanocable

Nanocable Schuko wall plug base with 2 USB sockets Max. 2.4A, White

Product code:
10.35.0010
Brand:
Nanocable
Product name:
Schuko wall plug base with 2 USB sockets Max. 2.4A, White
GTIN (EAN/UPC):
8433281009707
Long product name Nanocable Schuko wall plug base with 2 USB sockets Max. 2.4A, White:
CEE 7/3, 2x USB A, 5 V / 2.4 A, 250 V / 16 A, 86 x 40 x 86 mm
Nanocable Schuko wall plug base with 2 USB sockets Max. 2.4A, White:
Product suitable for installation in universal box by means of screws
CEE 7/3 socket
2 USB Type A charging ports with maximum charge of 2.4A total
Electrical connection with grounding
Maximum input: 16A/250V
USB output: Max. 5V/2.4A total
Maximum cable section admitted: 2.5mm
Short circuit protection
CE, ROSH, LVD and KEMA certified
Color: White
Product size: 86x86x45 mm