Catalog Object Cloud
Nanocable

Nanocable 10.01.4301-L150 USB cable USB4 Gen 2x2 1.5 m USB C 20 Gbit/s 100 W Black

Product code:
10.01.4301-L150
Brand:
Nanocable
Product name:
10.01.4301-L150
GTIN (EAN/UPC):
8433281012783
Bullet Points Nanocable 10.01.4301-L150 USB cable USB4 Gen 2x2 1.5 m USB C 20 Gbit/s 100 W Black:
  • Up to 5 amps of charge with E-mark chip!
  • Data transfer speed up to 20 Gbps
  • Compatible with video up to 4K to 60 Hz
  • Compatible with thunderbolt 3 ports
  • Connector made of aluminum
  • This USB-C cable has USB-IF Certification, which means that it complies with all the specifications of USB 3.2
Long product name Nanocable 10.01.4301-L150 USB cable USB4 Gen 2x2 1.5 m USB C 20 Gbit/s 100 W Black:
USB C, USB 3.2 Gen2x2, 20 Gbps, 5 A, 100 W, 4K, 60 Hz, 1.5 m
Nanocable 10.01.4301-L150 USB cable USB4 Gen 2x2 1.5 m USB C 20 Gbit/s 100 W Black:
USB-C 3.2 CABLE GEN2
Up to 5 amps of charge and carries E-mark chip! You can use it to charge your mobile phone, tablet or laptop up to 100W.

The USB Type-C connector is easier to use than the connectors of previous generations. Its reversible design allows you to connect devices with either side facing up.

A vanguardist cable with the latest technology. One of the best allies for always having your devices at 100%.