CLUB3D CAC-1912EU power adapter/inverter Indoor/outdoor 100 W Black
Product code:
CAC-1912EU
Brand:
CLUB3D
Product name:
CAC-1912EU
Bullet Points CLUB3D CAC-1912EU power adapter/inverter Indoor/outdoor 100 W Black:
- Power supply type: Indoor/outdoor
- Output power: 100 W Input voltage: 100-240 V Input frequency: 50-60 Hz Output voltage: 5-20 V
- Purpose: Universal
- USB Power Delivery (USB PD)
- Power protection features: Over power, Over voltage
- 3 pc(s)
- Black
Long product name CLUB3D CAC-1912EU power adapter/inverter Indoor/outdoor 100 W Black:
100W GaN technology, Four port USB Type-A(2x) and -C(2x), Power Delivery(PD) 3.0 Support
CLUB3D CAC-1912EU power adapter/inverter Indoor/outdoor 100 W Black:
• Internal chip allows an input voltage of 100-240VAC 50/60Hz
• GaN technology
• 100W of output power in total:
Output of the two USB Type-A ports can convey 2.4A(12W) each to a combined total of 3.4A(17W)
Output USB Type-C: 5~15V ≤ 3A(45W), 20V ≤ 3.25A(65W), 20V/5A output Max. 100W and the second USB Type-C port equipped with intelligent IC and automatically identifies the handheld devices attached with 5V ≤ 3A or 9V ≤ 2A(Max.18W)
• The maximum power output for single USB Type-C port is 100W
• Power Delivery(PD) 3.0Support
• Accurate limited current output and over current protection(OCP)
• Overload protection and over voltage protection(OVP)
• Short circuit protection(SCP)
• Over temperature protection and remove the fault conditon auto-recovery(OTP)
• Compliant with CE, FCC standards.
• Portable and convenient to use.
• Specially designed for your USB Type-C supported devices.
• GaN technology
• 100W of output power in total:
Output of the two USB Type-A ports can convey 2.4A(12W) each to a combined total of 3.4A(17W)
Output USB Type-C: 5~15V ≤ 3A(45W), 20V ≤ 3.25A(65W), 20V/5A output Max. 100W and the second USB Type-C port equipped with intelligent IC and automatically identifies the handheld devices attached with 5V ≤ 3A or 9V ≤ 2A(Max.18W)
• The maximum power output for single USB Type-C port is 100W
• Power Delivery(PD) 3.0Support
• Accurate limited current output and over current protection(OCP)
• Overload protection and over voltage protection(OVP)
• Short circuit protection(SCP)
• Over temperature protection and remove the fault conditon auto-recovery(OTP)
• Compliant with CE, FCC standards.
• Portable and convenient to use.
• Specially designed for your USB Type-C supported devices.