Catalog Object Cloud
ASUS

ASUS VY249HGE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Product code:
90LM06A5-B02370
Brand:
ASUS
Product name:
VY249HGE
GTIN (EAN/UPC):
4711387078389
D means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS VY249HGE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
  • 23.8" FHD IPS panel with 144Hz refresh rate for smooth video viewing and casual gameplay
  • SmootMotion technology with up to 144Hz refresh rate and 1ms MPRT eliminate tracing and ensure crisp and clear video playback and daily usage
  • AMD FreeSync Premium™ delivers fluid, artifact-free visuals at any frame rate
  • Proprietary long-lasting antibacterial treatment inhibits the growth of bacteria and fungi on the monitor bezels and hotkeys
  • Eye Care Plus technology includes Color Augmentation mode helps users with color-vision deficiency better distinguish between colors, and Rest Reminder helps users manage screen time
Long product name ASUS VY249HGE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
Eye Care Gaming Monitor – 24 inch FHD (1920 x 1080), IPS, 144Hz, IPS, SmoothMotion, 1ms (MPRT), FreeSync Premium™, Eye Care Plus technology, Blue Light Filter, Flicker Free, antibacterial treatment
ASUS VY249HGE computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
VY249HGE EYE CARE GAMING MONITOR
LEARN, WORK & PLAY, THE HEALTHY WAY
ASUS VY249HGE Eye Care Gaming monitor is designed with your health in mind. It features ASUS Eye Care Plus technology, a proprietary long-lasting antibacterial treatment on the bezels and hotkeys, and an advanced IPS FHD panel that delivers exceptional visuals. Ideal for eLearning, work or entertainment, the combination of a 144 Hz refresh rate and AMD FreeSync™ Premium support ensures you’ll enjoy consistently smooth visuals with any content.