Catalog Object Cloud
Kingston Technology

Kingston Technology FURY 16GB 5600MT/s DDR5 CL40 SODIMM Impact PnP

Product code:
KF556S40IB-16
Brand:
Kingston Technology
Product family:
FURY
Product series:
Impact
Product name:
16GB 5600MT/s DDR5 CL40 SODIMM FURY Impact PnP
GTIN (EAN/UPC):
0740617331677, 740617331677
Bullet Points Kingston Technology FURY 16GB 5600MT/s DDR5 CL40 SODIMM Impact PnP:
  • Mighty DDR5 SODIMM performance
  • Plug N Play automatic overclocking functionality**
  • Intel® XMP 3.0 Certified
  • Low power consumption, increased efficiency
  • Improved stability with on-die ECC
Warranty:
Lifetime
Long product name Kingston Technology FURY 16GB 5600MT/s DDR5 CL40 SODIMM Impact PnP:
16GB 5600MT/s DDR5 CL40 SODIMM FURY Impact PnP
Kingston Technology FURY 16GB 5600MT/s DDR5 CL40 SODIMM Impact PnP:
Your notebook or small-form-factor machine can now experience the latest, cutting-edge memory technology with Kingston FURY™ Impact DDR5. With Intel® XMP 3.0 Certified SODIMM kit capacities of up to 64GB, Kingston FURY Impact DDR5 packs all the enhanced features of DDR5 into a slim, compact form factor. On Plug N Play* enabled modules, Kingston FURY Impact DDR5 automatically overclocks, giving your system a boost in performance without having to enable a profile. Modules featuring XMP 3.0 profiles can overclock to the highest frequency published, up to 6400MT/s, by selecting the profile in BIOS settings.

Mighty DDR5 SODIMM performance
With a starting speed of 4800MT/s, DDR5 is 50% faster than DDR4 for a boost in gaming, rendering, and multitasking.

Plug N Play automatic overclocking functionality*
Kingston FURY Impact DDR5’s PnP modules automatically overclock to the highest listed speed.

Intel® XMP 3.0 Certified
Maximise memory performance with advanced pre-optimised timings, speed and voltage for overclocking.

Low Power Consumption, Increased efficiency
Keep your system cool and efficient with Kingston FURY Impact DDR5’s low power draw.

Improved stability with on-die ECC
Maintain data integrity while hitting overclocking speeds.
Disclaimer Kingston Technology FURY 16GB 5600MT/s DDR5 CL40 SODIMM Impact PnP $KF556S40IB-16:
* Kingston FURY Plug N Play memory will run in DDR5 systems up to the speed allowed by the manufacturer’s system BIOS. PnP cannot increase the system memory speed faster than is allowed by the manufacturer’s BIOS. Kingston FURY Plug N Play DDR5 products support XMP 3.0 specifications so overclocking can also be achieved by enabling the built-in XMP Profile. PnP is only featured on 4800MT/s and 5600MT/s speed modules.