Catalog Object Cloud
Brother

Brother MFC-L8970CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi

Product code:
MFC-L8970CDW
Brand:
Brother
Product name:
MFC-L8970CDW
GTIN (EAN/UPC):
4977766841429, 0012502676720, 012502676720, 4977766835589, 5023821219418, 4977766841436
The Blue Angel is the ecolabel of the federal government of Germany since 1978. The Blue Angel sets high standards for environmentally friendly product design and has proven itself over the past 40 years as a reliable guide for a more sustainable consumption.
The Nordic Swan Ecolabel works to reduce the environmental impact from production and consumption of goods – and to make it easy for consumers and professional buyers to choose the environmentally best goods and services. The Nordic Swan Ecolabel creates sustainable solutions based on a life cycle assessment and an overall goal to reduce the environmental impact from production and consumption of goods. Tough requirements in all phases of a products life cycle and continuously tightening of these requirements to create a sustainable development is the foundation of the Nordic Swan Ecolabel, and what distinguishes the label from other labels – as well as being an official, independent and 3rd party certification.
Bullet Points Brother MFC-L8970CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
  • Print and copy up to 31ppm
  • 2-Sided scan, up to 100 images per minute
  • 17.6cm (7”) Touchscreen
  • Dual-band WiFi (2.4GHz and 5GHz) Gigabit ethernet
  • 7,500 Black, 6,500 colour page yield toners
Long product name Brother MFC-L8970CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
Robust, high-quality, and responsibly designed multifunction business printer
Brother MFC-L8970CDW multifunction printer Laser A4 2400 x 600 DPI 31 ppm Wi-Fi:
Streamline your office operations with the MFC-L8970CDW, a high-performance colour laser multifunction printer tailored for demanding environments. Featuring fast print and scan speeds, advanced security protocols, and versatile connectivity options, it integrates seamlessly with business systems to automate workflows and reduce manual tasks.250 Sheet paper tray expandable to 1,29080 Sheet Automatic Document Feeder (ADF)50 Sheet Multi-Purpose input trayAuto paper low/empty detection64 Configurable ShortcutsNFC for secure authenticationCompatible with Brother and 3rd Party solutions including Tungsten Automation, YSoft and moreAvailable under a Managed Print Service (MPS) contract