Catalog Object Cloud
Nilox

Nilox NXGANUSBC100 mobile device charger Universal Black AC Fast charging Indoor

Product code:
NXGANUSBC100
Brand:
Nilox
Product name:
NXGANUSBC100
GTIN (EAN/UPC):
8431775035669
Bullet Points Nilox NXGANUSBC100 mobile device charger Universal Black AC Fast charging Indoor:
  • Charger compatibility: Universal
  • Charger type: Indoor
  • Power source type: AC
  • Black
  • Cable length: 2 m
  • Fast charging Short circuit, Over voltage, Overload
  • 100 - 240 V 50/60 Hz 100 W
Long product name Nilox NXGANUSBC100 mobile device charger Universal Black AC Fast charging Indoor:
100W Universal Type-C and Type-A Charger
Nilox NXGANUSBC100 mobile device charger Universal Black AC Fast charging Indoor:
Nilox 100W Universal Type-C and Type-A Charger

NXGANUSBC100 is a 100W universal Type-C and Type-A charger.
It features three Type-C outputs and one Type-A output.
It provides faster charging, is universal, and can charge smartphones, tablets, and laptops up to 100W.
It offers comprehensive protection, with short-circuit, overvoltage, and overload protection for safe and complete device charging.
A two-meter USB-C to USB-C cable is included.

Package Contents:

- NXGANUSBC100
- 2-meter USB-C to USB-C cable
- Quick Installation Guide