Catalog Object Cloud
Techly

Techly USB2.0 to Fast Ethernet 10/100 Mbps converter

Product code:
IDATA ADAP-USB2TY2
Brand:
Techly
Product name:
USB2.0 to Fast Ethernet 10/100 Mbps converter
GTIN (EAN/UPC):
8051128107630
Bullet Points Techly USB2.0 to Fast Ethernet 10/100 Mbps converter:
  • Allows you to add a network connection to the PC without having to open the cabinet
  • Perfect for both desktop and notebook computers
  • Supports Half / Full Duplex modes Supports IEEE802.3X flow control mode in full duplex in Fast Ethernet
  • Plug and Play installation
  • Compatible with the USB 2.0 / 1.1 / 1.0 standard
  • Compatible with IEEE 802.3u 100BASE-TX and IEEE 802.3 10BASE-T standards
  • Hot-swappable (it is not necessary to switch off the equipment)
  • Supports the most popular operating systems: 98SE / 2000 / ME / XP / Vista / Windows 7 / Windows 8 / Linux2.4 / Mac OS / Win10 Windows XP, Vista and Windows 7/8/10
  • Low power consumption via the USB bus
Long product name Techly USB2.0 to Fast Ethernet 10/100 Mbps converter:
USB2.0 to Fast Ethernet 10/100 Mbps converter
Techly USB2.0 to Fast Ethernet 10/100 Mbps converter:
IDATA ADAP-USB2TY2 is a USB2.0 to Fast Ethernet converter that provides Ethernet access to a laptop or desktop computer via a USB port. It can replace the Ethernet port if damaged, act as a non-routing network interface separately or send high-speed data through an Ethernet port.