Catalog Object Cloud
TooQ

TooQ GaN Wall Charger USB-C/PD + USB-A/QC 30W, White

Product code:
TQWC-GANQCPD30WT
Brand:
TooQ
Product name:
GaN Wall Charger USB-C/PD + USB-A/QC 30W, White
GTIN (EAN/UPC):
8433281012561
Bullet Points TooQ GaN Wall Charger USB-C/PD + USB-A/QC 30W, White:
  • GaN (Gallium Nitride) manufacturing allows for a more efficient current supply, reducing the high temperatures that the devices have to withstand. In addition, this technology provides the advantage of being able to further reduce the size of our chargers
  • Input: 100-240V 50/60Hz 0.8A
  • USB-C output (PD): 5V/3A 9V/3A 15V/2A 20V/1.5A
  • USB-A output (QC): 5V/3A 9V/2A 12V/2.25A
  • USB-C+USB-C outputs: 5V/3A
  • Total power: 30W
Long product name TooQ GaN Wall Charger USB-C/PD + USB-A/QC 30W, White:
GaN Wall Charger USB-C/PD + USB-A/QC 30W, White
TooQ GaN Wall Charger USB-C/PD + USB-A/QC 30W, White:
Fast and small! Its manufacture with GaN (Gallium nitride ) allows s more efficient power supply by decreasing the high temperatures that other devices supports. What are you waiting for?