Catalog Object Cloud
StarTech.com

StarTech.com High Speed HDMI Cable M/M - 4K @ 30Hz - No Signal Booster Required - 15 m

Product code:
HDMM15M
Brand:
StarTech.com
Product name:
High Speed HDMI Cable M/M - 4K @ 30Hz - No Signal Booster Required - 15 m
GTIN (EAN/UPC):
0065030844499, 065030844499
Bullet Points StarTech.com High Speed HDMI Cable M/M - 4K @ 30Hz - No Signal Booster Required - 15 m:
  • Supports Ultra HD Resolutions up to 3840x2160 (4K x 2K)
  • Provides connection distances up to 15 meters away
  • Guaranteed reliability with our lifetime warranty
Warranty:
Lifetime
Long product name StarTech.com High Speed HDMI Cable M/M - 4K @ 30Hz - No Signal Booster Required - 15 m:
StarTech 15m High Speed HDMI Cable M/M - 4K @ 30Hz - No Signal Booster Required - HDMI to HDMI - Audio/Video - Gold-Plated (HDMM15M)
StarTech.com High Speed HDMI Cable M/M - 4K @ 30Hz - No Signal Booster Required - 15 m:
Create Ultra HD connections between your HDMI devices at distances of up to 15 meters

This High Speed HDMI™ Cable is designed to deliver superior video and audio performance while ensuring reliable connectivity with a variety of HDMI devices, including HDTVs, stereo receivers, projectors, gaming consoles, and more.

High Speed HDMI™

This HDMI 1.4b cable supports Ultra HD 4K resolutions (3840x2160p at 30Hz, or 4096x2160p at 24Hz), Full HD (1920x1080p at up to 120Hz), and a bandwidth of 10.2 Gbps for seamless video and audio transmission. It also supports wide aspect ratios, making it perfect for both home entertainment systems and professional presentations. With support for 3D video and multi-channel audio, you can enjoy a fully immersive viewing and listening experience.

Constructed with 24 AWG copper wire, gold-plated connectors, and superior EMI shielding using Al-Mylar foil and a copper braid, this cable minimizes signal loss and interference. This ensures clear, high-quality audio and video transmission with exceptional reliability.

The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.