Catalog Object Cloud
TP-Link

TP-Link AC750 Wi-Fi Range Extender

Product code:
RE200 V2
Brand:
TP-Link
Product name:
AC750 Wi-Fi Range Extender
GTIN (EAN/UPC):
0845973071875, 845973071875, 6935364071608, 5054242203069
Bullet Points TP-Link AC750 Wi-Fi Range Extender:
  • Boosts wireless signal to previously unreachable or hard-to-wire areas flawlessly
  • Compatible with 802.11 b/g/n and 802.11ac Wi-Fi devices
  • Dual band speeds up to 750Mbps
  • Miniature size and wall-mounted design make it easy to deploy and move flexibly
  • Ethernet port allows the Extender to function as a wireless adapter to connect wired devices
  • Works with any Wi-Fi router or wireless access point
Long product name TP-Link AC750 Wi-Fi Range Extender:
IEEE 802.11ac/b/g/n, 2.4 - 5GHz, 10/100Mbps
TP-Link AC750 Wi-Fi Range Extender:
Boost Your Router Coverage to Expanded Dual Band WiFi
RE200 expands your existing WiFi coverage with next generation 11AC WiFi technology. It works with any standard WiFi router and creates stronger dual band connections in hard-to-reach areas, allowing you to enjoy seamless wireless coverage throughout your home or office.
Next Generation 11AC WiFi

Create faster access for 802.11 b/g/n and 802.11ac WiFi devices. RE200 delivers fast speeds of dual band WiFi up to 750Mbps and provides reliable connections for laptops, smartphones, tablets and other wireless-enabled devices.

Enjoy Super Speeds in High Speed Mode
With High-Speed technology, RE200 makes the best use of both WiFi bands to establish super speedy connections — ideal for HD video streaming, online gaming and other bandwidth-intensive tasks.

Easy Setup and Flexible Placement
Press the WPS button on your router and the Range Extender button on your RE200 within 2 minutes to easily connect to the network. Once connected with an existing router, you can simply unplug and plug the RE200 back in anywhere within the wireless range of the existing router, without needing to configure the extender again.

Entertainment Adapter
The RE200's single Ethernet port allows the Extender to function as a wireless adapter to connect wired devices like Blu-ray® players, gaming consoles, DVRs and Internet TVs. At the same time, the device can share the wireless network as well.