AISENS A125-0949 video cable adapter DisplayPort HDMI Type A (Standard) Black
Product code:
A125-0949
Brand:
AISENS
Product name:
A125-0949
GTIN (EAN/UPC):
8435739903384
Bullet Points AISENS A125-0949 video cable adapter DisplayPort HDMI Type A (Standard) Black:
- DisplayPort Straight Male
- HDMI Type A (Standard) Straight Female
- 3840 x 2160 pixels 30 Hz
- Black
- 1 pc(s)
Long product name AISENS A125-0949 video cable adapter DisplayPort HDMI Type A (Standard) Black:
DISPLAYPORT to HDMI 4K30HZ converter, DP/M-HDMI/H, Black
AISENS A125-0949 video cable adapter DisplayPort HDMI Type A (Standard) Black:
> DisplayPort male on one end and HDMI female on the other
> Note: This cable is unidirectional: connect the DisplayPort to signal sending devices (such as a PC) and the HDMI to signal receiving devices (such as a display or TV). Make sure to connect each end correctly.
> Compatible with DisplayPort 1.2
> Supports maximum resolution up to 4K@30Hz
> Supports DisplayPort Content Protection (DPCP) and High-bandwidth Digital Content Protection (HDCP 1.3)
> Supports 8-channel LPCM, compressed audio (AC-3, DTS), and HBR audio format
> Backward compatible with previous DISPLAYPORT and HDMI specifications
> Length: N/A
> Color: Black
> Regulatory: RoHS
> Functional test: 100% tested
> Note: This cable is unidirectional: connect the DisplayPort to signal sending devices (such as a PC) and the HDMI to signal receiving devices (such as a display or TV). Make sure to connect each end correctly.
> Compatible with DisplayPort 1.2
> Supports maximum resolution up to 4K@30Hz
> Supports DisplayPort Content Protection (DPCP) and High-bandwidth Digital Content Protection (HDCP 1.3)
> Supports 8-channel LPCM, compressed audio (AC-3, DTS), and HBR audio format
> Backward compatible with previous DISPLAYPORT and HDMI specifications
> Length: N/A
> Color: Black
> Regulatory: RoHS
> Functional test: 100% tested