LevelOne GEU-0821 network switch Managed Gigabit Ethernet (10/100/1000)
Product code:
GEU-0821
Brand:
LevelOne
Product name:
GEU-0821
GTIN (EAN/UPC):
4015867228319
Bullet Points LevelOne GEU-0821 network switch Managed Gigabit Ethernet (10/100/1000):
- 8 Gigabit Ethernet ports
- 10/100/1000Mbps wire speed transmission and reception
- 9K jumbo frames to increase data transfer rates
- Supports 8K MAC address auto-learning and auto-aging
- Provides wall or desktop mounting
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
- VLAN isolation mode on/off control by dip switches
Long product name LevelOne GEU-0821 network switch Managed Gigabit Ethernet (10/100/1000):
8-Port Gigabit Switch
LevelOne GEU-0821 network switch Managed Gigabit Ethernet (10/100/1000):
The LevelOne GEU-0821 Gigabit Ethernet Switch is designed for reliable high-performance networking. With its non-blocking switching fabric in full-duplex mode, this switch can deliver up to 1000Mbps per port, while the Store-and-Forward service brings low latency and error-free packet delivery. This highperformance Gigabit Ethernet switch is perfect for fulfilling the demands of online gaming and multimedia streaming. Moreover, this switch also supports VLAN isolation mode on/off control by dip switches.
Power Saving Features
The GEU-0821 supports IEEE 802.3az Energy Efficient Ethernet to provide power-saving benefits without compromising performance. One way is to automatically detecting the length of connected cables and to adjust power usage by saving energy on shorter cable connections.
Compact and Stylish Design
The stylish, compact wall-mountable housing of GEU-0821 fits any working environment. It comes with 8 x 10/100/1000Mbps ports to meet SOHO and home network expansion needs.
Easy to Use
The GEU-0821 features plug-and-play for easy installation. No configuration is required. Autonegotiation on each port senses the link speed of a network device and adjusts for compatibility and optimal performance.
Power Saving Features
The GEU-0821 supports IEEE 802.3az Energy Efficient Ethernet to provide power-saving benefits without compromising performance. One way is to automatically detecting the length of connected cables and to adjust power usage by saving energy on shorter cable connections.
Compact and Stylish Design
The stylish, compact wall-mountable housing of GEU-0821 fits any working environment. It comes with 8 x 10/100/1000Mbps ports to meet SOHO and home network expansion needs.
Easy to Use
The GEU-0821 features plug-and-play for easy installation. No configuration is required. Autonegotiation on each port senses the link speed of a network device and adjusts for compatibility and optimal performance.