Catalog Object Cloud
Conceptronic

Conceptronic Foldable Aluminum Laptop Cooling Stand

Product code:
110505407301
Brand:
Conceptronic
Product name:
Foldable Aluminum Laptop Cooling Stand
GTIN (EAN/UPC):
4015867225295
Bullet Points Conceptronic Foldable Aluminum Laptop Cooling Stand:
  • 7 levels of adjustable height for perfect ergonomic positioning
  • Made of light, durable Aluminum alloy
  • Foldable design enhances portability
  • Supports load capacity up to 50kg
  • Suitable for laptops up to 15.6"
  • Anti-slip
Long product name Conceptronic Foldable Aluminum Laptop Cooling Stand:
max. 15.6", max. 50 kg, 225 x 45 x 18 mm, 165 g
Conceptronic Foldable Aluminum Laptop Cooling Stand:
The Conceptronic ERGO cooling stand will maintain the safe and comfortable running of your portable device, featuring comfortable ergonomic design for use in any situation. Level height adjustment helps to maintain a correct sitting position while using the portable device, relieving pressure from the neck and shoulders. Features a hollow design for heat dissipation, effectively improving the air circulation rate and preventing the portable device from performance degradation caused by overheating. The cooling stand also features an anti-slip design to make sure the device remains centrally located on the stand. A handy and versatile addition to your mobile workstation, perfect for daily use.