Catalog Object Cloud
CLUB3D

CLUB3D DisplayPort1.4 to HDMI 4K120Hz/8K60Hz HDR Active adapter M/F

Product code:
CAC-1088
Brand:
CLUB3D
Product name:
DisplayPort1.4 to HDMI 4K120Hz/8K60Hz HDR Active adapter M/F
GTIN (EAN/UPC):
8719214472740, 0841615102983, 841615102983
Bullet Points CLUB3D DisplayPort1.4 to HDMI 4K120Hz/8K60Hz HDR Active adapter M/F:
  • Features:
  • Upstream DisplayPort connection to host:
  • Compliant with VESA DisplayPort™ v1.4 Specification
  • Support DSC1.1/1.2a or uncompressed video
  • Support DSC 1.1/1.2a decoder
  • Support 8/10/12 bit color depth
  • Support pixel format RGB
  • Downstream HDMI connection to display
  • Compliant with HDMI™ Specification max. 8K (7680x4320)@60Hz
  • Support Dynamic metadata HDR10+
  • Support HPD (DisplayPort Hot Plug Detect)
  • Support both HDCP 1.4 and HDCP 2.3
  • Support 8/10/12 bit color depth output
  • Support 1 to 32 channels LPCM 192kHz audio output
  • Supports HBR audio up to 1536kHz
  • Applications:
  • For the host device like laptop, desktop, video converter adaptor, docking
  • station, projector, gaming and display system like TV*, digital signage, VR/AR
  • system
  • Perfect for Host Devices which are featured with the DP1.4 graphic card that
  • supports DP video signal output for gaming, commercial applications**
  • Supported resolutions:
  • Support Max. resolution/timing up to 4k120Hz/8K60Hz
Warranty:
2 years
Long product name CLUB3D DisplayPort1.4 to HDMI 4K120Hz/8K60Hz HDR Active adapter M/F:
DisplayPort™1.4 to HDMI™ 4K120Hz/8K60Hz HDR Active adapter M/F
CLUB3D DisplayPort1.4 to HDMI 4K120Hz/8K60Hz HDR Active adapter M/F:
Description:
The Club 3D CAC-1088 is the perfect solution to connect to any HDMI™
4K120Hz/8K60Hz ready displays*. If you have a DisplayPort™ 1.4 ready PC or any
other device that lacks the new HDMI™ 4K120Hz/8K60Hz specification, the Club3D
CAC-1088 will be the simple way to upgrade your device and connect to your new
TV*.
With its DP1.4 DSC video compression technology, this adapter is able to convert
DP1.4 video signals to HDMI™, supporting video display resolutions up to 8K (7680 x
4320)@60Hz ** and creating life like colors and movements with HDR giving users
the ultimate visual experience. The Adapter does NOT need an external power
cable