Catalog Object Cloud
Moza Racing

Moza Racing R9 V3 Racing wheel base

Product code:
RS080
Brand:
Moza Racing
Product name:
R9 V3
GTIN (EAN/UPC):
6973137270810, 0850062761674, 850062761674
Long product name Moza Racing R9 V3 Racing wheel base:
9 N·m, 180W, 21-bits, 110V~220V AC —>36V DC, 1000Hz, 240 x 157 x 124 mm, Black
Moza Racing R9 V3 Racing wheel base:
The MOZA R9 is the wheelbase for the racers that want to take it seriously. This cutting-edge product offers 9 Nm of torque from a direct-drive servo motor, ensuring unparalleled performance. Crafted with aviation-grade aluminum alloy, it combines minimum weight with maximum torque. With wireless power and communication, smart temperature control, and easy assembly, it’s a breeze to use. Experience control like never before with the MOZA Pit House Control Center and enjoy seamless operation through the APP Cloud Control.

9 N·m of Torque from a Direct Drive Servo Motor
The R9's 9N·m of torque can simulate a full range of steering forces and car handling characteristics.

21-Bit Magnetic Encoder
With 280MHz High-Performance Processor

Divides each full rotation into 2,097,152 precise steps
Delivers microscopic 0.00017° resolution
Enables ultra-smooth control feel and instant response
Reproduces exceptionally detailed force feedback

High Torque Density
Optimized slot-fill copper windings
High-permeability silicon steel core
NdFeB permanent magnets for maximum output

18-Slot/16-Pole Configuration
Multi-slot/pole design minimizes torque ripple
Enhanced damping for smoother feedback
Delivers precise and detailed steering response

Wide Torque Range
Low back-EMF design
Maintains consistent torque at high RPM
Eliminates abrupt torque drop-off

Smart Temperature Control System
Our advanced system continuously monitors the temperature of the motor and electronic components and employs intelligent temperature control strategies to deliver stable and reliable performance in all circumstances.

Aviation Grade Aluminum Alloy Housing
Unmatched quality and durability. The MOZA R9's whole housing is made of aviation grade aluminum alloy.

Industrial Conductive Slip Ring
The base and the steering wheel are connected through a automotive-grade conductive slip ring with a life span of over 5 million revolutions.
The unique patented design has extremely high stability and durability while achieving infinite high-speed rotation.

APP Cloud Control
The settings of the wheel base, steering wheel, pedals, etc. can be modified through the MOZA APP. Settings can be imported with one click onto new simulators.

Compact Design
The integrated motor design results in a compact size that still retains a standard 4 hole bottom mount pattern. It can be easily installed onto the vast majority of dedicated rigs and floorstands. In smaller spaces the base can be assembled with a desktop clamp, saving space whilst providing a convenient and enjoyable driving experience anytime, anywhere.