Catalog Object Cloud
Brother

Brother RJ-3050 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer

Product code:
RJ-3050
Brand:
Brother
Product name:
RJ-3050
GTIN (EAN/UPC):
4977766741187, 3234423050015
Bullet Points Brother RJ-3050 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
  • Direct thermal Mobile printer
  • 203 x 200 DPI
  • Connectivity technology: Wired & Wireless
  • USB port Wi-Fi Bluetooth
  • Built-in barcodes
  • Internal memory: 32 MB
  • Black
  • 1.17 kg
Long product name Brother RJ-3050 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
RJ-3050 3" Portable Printer + Bluetooth, 32MB, ZPL II, CPCL, 750g
Brother RJ-3050 POS printer 203 x 200 DPI Wired & Wireless Direct thermal Mobile printer:
Taking rugged portable printing to the next level
Our RJ-3000 Series portable printers are smaller and lighter than ever before. They provide the perfect on-person device for mobile workers needing a 2” or 3” printing solution - from emergency services and field sales to delivery drivers, engineers and traffic wardens. The RJ-3050 can print up to 3” receipts, quotes and labels on the spot. They're also fast, saving everyone valuable time and money.

Its thermal printing technology means users don’t have to worry about ink or toner, while its IP54 certification—the toughest tests against dust and water—means you are assured of its continued reliability whatever the conditions. Plus ZPL compatibility also allows existing applications for label/receipt printers to work with the RJ device.

- Smaller & lighter - use with included belt clip or optional shoulder strap
- Compatible with Windows through USB or wirelessly
- Printing up to 3"
- Fast 5" per second print speed
- Up to 203dpi print resolution
- Durable handheld design - drop tested to 1.2m + IP54 certified.