Brother HL-L3240CDW laser printer Colour 600 x 2400 DPI A4 Wi-Fi
Product code:
HL-L3240CDW
Brand:
Brother
Product name:
HL-L3240CDW
GTIN (EAN/UPC):
4977766823753, 4977766823760, 4977766823371
Bullet Points Brother HL-L3240CDW laser printer Colour 600 x 2400 DPI A4 Wi-Fi:
- Print up to 26 pages per minute
- Gigabit ethernet, 5GHz WiFi and USB
- 250 Sheet paper input capacity11
- User-friendly 1 line LCD control panel
- 1,000 Page yield inbox toner, 3,000 page mono 2,300 page colour high yield available8
Long product name Brother HL-L3240CDW laser printer Colour 600 x 2400 DPI A4 Wi-Fi:
This device utilises new LED technology to quietly produce high-quality colour documents without sacrificing speed. Smarter printing. Greater savings with FREE EcoPro Trial.
Brother HL-L3240CDW laser printer Colour 600 x 2400 DPI A4 Wi-Fi:
The office and home environment is continuously changing with the goal of increasing efficiency and productivity. Be confident that you have a reliable device that prints quickly and effortlessly, with:• 2-Sided print, up to 10 sides per minute• 1 Line LCD control panel• Gigabit ethernet, 5GHz WiFi and USB• 256MB Internal memory• 250 Sheet paper input tray11• Comes with 1,000 black, 1,000 colour page yield toners, 3,000 black, 2,300 colour maximum yield available8• 2 month FREE trial to EcoPro