Catalog Object Cloud
TP-Link

TP-Link Omada SG2206MP network switch L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE)

Product code:
SG2206MP
Brand:
TP-Link
Product family:
Omada
Product name:
SG2206MP
GTIN (EAN/UPC):
1210002602402, 1210002602419, 0840460601092, 840460601092
Bullet Points TP-Link Omada SG2206MP network switch L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE):
  • 5× Gigabit RJ45 ports (4× PoE+) and 1× Gigabit SFP slot
  • 63W total PoE budget with up to 30W for each PoE+ port*
  • Centralized cloud management via the web or the Omada app†
  • Standalone management via web, CLI, SNMP, and RMON
  • Static Routing helps route internal traffic for higher efficiency
  • VLAN, ACL, QoS, and IGMP Snooping
  • Durable metal casing and desktop/wall mounting design
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link Omada SG2206MP network switch L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE):
RJ-45, SFP, PoE+, 63W, 30W, 12Gbps
TP-Link Omada SG2206MP network switch L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE):
Multiple Application Scenarios

Wi-Fi Coverage
Works with Access Points

Surveillance
Works with IP Cameras

Conference Call
Works with IP Phones

Wired Connections
Works with Non-PoE Devices such as PCs and Printers