ADATA SD620 2 TB Micro-USB B 3.2 Gen 2 (3.1 Gen 2) Black
Product code:
SD620-2TCBK
Brand:
ADATA
Product name:
SD620
GTIN (EAN/UPC):
4711085947338
Bullet Points ADATA SD620 2 TB Micro-USB B 3.2 Gen 2 (3.1 Gen 2) Black:
- Supports USB 3.2 Gen2 high-speed transmission
- Transfer speed up to 520MB/s
- 1.22m MIL-STD drop shock resistance
- Support for latest generation games
- Supports multiple operating systems and computer platforms
Warranty:
3 years
Long product name ADATA SD620 2 TB Micro-USB B 3.2 Gen 2 (3.1 Gen 2) Black:
2 TB, USB 3.2 Gen 2, 5 V, 900 mA, 80 x 80 x 15.2 mm, 54.9 g
ADATA SD620 2 TB Micro-USB B 3.2 Gen 2 (3.1 Gen 2) Black:
Data Transfer in Seconds
Loved it from the start! With a transfer speed of up to 520MB/s, the SD620 is a racehorse of digitally transmission, only taking about 20 seconds to complete transfer of a 10GB 4K high-definition video file. Backing up your data will no longer be a chore!
MIL-STD Shock Resistance Handles Unexpected Bumps
The SD620 is covered in a protective anti-shock silicone sheath which is a superior elastic buffer when compared to standard external SSDs. It has passed strict MIL-STD-810G 516.6 drop testing and will remain unscathed even if dropped from 1.22 meters. The SD620's durability makes carrying it a no-brainer!
Multi-platform and Cross-device
The SD620 is compatible with operating systems such as Android, Mac OS, and Windows, and supports hot-swapping. It can be connected to various devices such as PCs, tablets, mobile phones, and game consoles. The SD620 can transfer files without installing additional drivers. Backing up all your devices in one go is both convenient and secure!
Enjoy Three Classic Colors
The SD620 is available in three classic colors including black, blue, and red, to fit your personal style and self-expression. It is also a statement of confidence, allowing you to exhibit your unique fashion sense through this storage device.
Your Game Library
Supporting many of the latest game consoles, the SD620 is ideal for storing all your games without out taking up too much physical space.
Loved it from the start! With a transfer speed of up to 520MB/s, the SD620 is a racehorse of digitally transmission, only taking about 20 seconds to complete transfer of a 10GB 4K high-definition video file. Backing up your data will no longer be a chore!
MIL-STD Shock Resistance Handles Unexpected Bumps
The SD620 is covered in a protective anti-shock silicone sheath which is a superior elastic buffer when compared to standard external SSDs. It has passed strict MIL-STD-810G 516.6 drop testing and will remain unscathed even if dropped from 1.22 meters. The SD620's durability makes carrying it a no-brainer!
Multi-platform and Cross-device
The SD620 is compatible with operating systems such as Android, Mac OS, and Windows, and supports hot-swapping. It can be connected to various devices such as PCs, tablets, mobile phones, and game consoles. The SD620 can transfer files without installing additional drivers. Backing up all your devices in one go is both convenient and secure!
Enjoy Three Classic Colors
The SD620 is available in three classic colors including black, blue, and red, to fit your personal style and self-expression. It is also a statement of confidence, allowing you to exhibit your unique fashion sense through this storage device.
Your Game Library
Supporting many of the latest game consoles, the SD620 is ideal for storing all your games without out taking up too much physical space.